Learn more
View other products in this family of cables
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Cable Assembly 82.0' (25.0m)
CBL CIRC 4POS FMALE TO WIRE 82'
The 4-pole M12 sensor cable EVT006 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT006 sensor cable consists of a 25 m PVC cable, an angled M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT006 is ideally suited for hygienic and wet areas in the food industry.
| ifm efector inc. | ifm electronic gmbh | DigiKey | Acme Chip Technology Co., Limited | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | EVT006 | EVT006 | 2330-EVT006-ND | EVT006 | |
| Product Name | Female cordset | Connecting cable with socket | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | M12 Sensor cable ifm efector EVT006 |
| Cable Length | 82.02 ft (250 dm) | 82 ft (250 dm) | 82 ft (250 dm) | 25 ft (76.2 dm) | |
| Gender | Male-Male; Female-Female | ||||
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian) | CE Marking; UL Recognized Component Mark (US and Canadian) | cRUus | ||
| Rated Temperature | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) |