ifm electronic gmbh Connecting cable with socket EVT135

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVT135 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVT135
Connecting cable with socket EVT135
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Large operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Female cordset - EVT135 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVT135
Female cordset EVT135
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVT135-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVT135-ND
Circular Cable Assemblies 2330-EVT135-ND
CORDSET, 4-WIRE , M8 F STRAIGHT

CORDSET, 4-WIRE , M8 F STRAIGHT

Buy Now Datasheet
M8 Sensor cable ifm efector EVT135 -  - Automation24, Inc.
King of Prussia, PA, United States
M8 Sensor cable ifm efector EVT135
M8 Sensor cable ifm efector EVT135
The 4-pole M8 sensor cable EVT135 from ifm has a stainless steel coupling nut and is therefore especially suited for demanding applications. The EVT135 sensor cable consists of a 5 m PVC cable, a straight M8 socket and gold-plated contacts. The M8 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT135 is ideally suited for hygienic and wet areas in the food industry.

The 4-pole M8 sensor cable EVT135 from ifm has a stainless steel coupling nut and is therefore especially suited for demanding applications. The EVT135 sensor cable consists of a 5 m PVC cable, a straight M8 socket and gold-plated contacts. The M8 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT135 is ideally suited for hygienic and wet areas in the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVT135 EVT135 2330-EVT135-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M8 Sensor cable ifm efector EVT135
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F) -25 to 80 C (-13 to 176 F)
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details