ifm electronic gmbh Connecting cable with socket EVW069

Description
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVW069 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVW069
Connecting cable with socket EVW069
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • Weld-slag resistant PUR cable with drag chain suitability
  • Nut with special weld-slag resistant coating
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Female cordset - EVW069 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVW069
Female cordset EVW069
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Weld-slag resistant PUR cable with drag chain suitability
  • Nut with special weld-slag resistant coating
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVW069-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVW069-ND
Circular Cable Assemblies 2330-EVW069-ND
CORDSET, 3-WIRE M8 STRAIGHT FEMA

CORDSET, 3-WIRE M8 STRAIGHT FEMA

Buy Now Datasheet
M8 Sensor cable ifm efector EVW069 -  - Automation24, Inc.
King of Prussia, PA, United States
M8 Sensor cable ifm efector EVW069
M8 Sensor cable ifm efector EVW069
The 3-pole M8 sensor cable EVW069 from ifm is the optimum connection cable for sensors in welding applications. The EVW069 sensor cable consists of a straight M8 socket and a 5 m PUR cable. The M8 coupling nut from safe-coated brass is secured against shock and vibration due to saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVW069 with gold-plated contacts is resistant to weld slag buildup. Thanks to the protection rating IP65/IP67/IP68/IP69K the M12 sensor cable EVW069 is ideal for use in welding applications.

The 3-pole M8 sensor cable EVW069 from ifm is the optimum connection cable for sensors in welding applications. The EVW069 sensor cable consists of a straight M8 socket and a 5 m PUR cable. The M8 coupling nut from safe-coated brass is secured against shock and vibration due to saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVW069 with gold-plated contacts is resistant to weld slag buildup. Thanks to the protection rating IP65/IP67/IP68/IP69K the M12 sensor cable EVW069 is ideal for use in welding applications.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVW069 EVW069 2330-EVW069-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M8 Sensor cable ifm efector EVW069
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details