ifm efector inc. Female cordset EVT005

Description
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - EVT005 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVT005
Female cordset EVT005
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connecting cable with socket - EVT005 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVT005
Connecting cable with socket EVT005
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Large operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Circular Cable Assemblies - 2330-EVT005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVT005-ND
Circular Cable Assemblies 2330-EVT005-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
Sensor & Actuator Cables - 554651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
554651
Sensor & Actuator Cables 554651
ifm electronic EVT005

ifm electronic EVT005

Supplier's Site
M12 Sensor cable ifm efector EVT005 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVT005
M12 Sensor cable ifm efector EVT005
The 4-pole M12 sensor cable EVT005 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT005 sensor cable consists of a 10 m PVC cable, an angled M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT005 is ideally suited for hygienic and wet areas in the food industry.

The 4-pole M12 sensor cable EVT005 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT005 sensor cable consists of a 10 m PVC cable, an angled M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT005 is ideally suited for hygienic and wet areas in the food industry.

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - EVT005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
EVT005
Cable Assemblies - Circular Cable Assemblies EVT005
CBL CIRC 4POS FEM TO WIRE 32.8'

CBL CIRC 4POS FEM TO WIRE 32.8'

Supplier's Site

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey RS Components, Ltd. Automation24, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVT005 EVT005 2330-EVT005-ND 554651 EVT005
Product Name Female cordset Connecting cable with socket Circular Cable Assemblies Sensor & Actuator Cables M12 Sensor cable ifm efector EVT005 Cable Assemblies - Circular Cable Assemblies
Cable Length 32.81 ft (100 dm) 32.8 ft (99.97 dm) 32.81 ft (100 dm) 10 ft (30.48 dm) 32.8 ft (99.97 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) RoHS cRUus
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet connection cable - E12225 - ifm efector inc.
Specs
Application Instrumentation and Control; LAN / Ethernet; Networking
Product Type Patch
Cable Length 75.46 ft (230 dm)
View Details