ifm electronic gmbh Connecting cable with socket EVW002

Description
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVW002 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVW002
Connecting cable with socket EVW002
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • Weld-slag resistant PUR cable with drag chain suitability
  • Nut with special weld-slag resistant coating
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Female cordset - EVW002 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVW002
Female cordset EVW002
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Weld-slag resistant PUR cable with drag chain suitability
  • Nut with special weld-slag resistant coating
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVW002-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVW002-ND
Circular Cable Assemblies 2330-EVW002-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
M12 Sensor cable ifm efector EVW002 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVW002
M12 Sensor cable ifm efector EVW002
The 4-pole M12 sensor cable EVW002 from ifm is the optimum connection cable for sensors in welding applications. The EVW002 sensor cable consists of a straight M12 socket and a 5 m PUR cable. The M12 coupling nut from safe-coated brass is secured against shock and vibration due to saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVW002 with gold-plated contacts is resistant to weld slag buildup. Thanks to the protection rating IP67/IP68/IP69K the M12 sensor cable EVW002 is ideal for use in welding applications.

The 4-pole M12 sensor cable EVW002 from ifm is the optimum connection cable for sensors in welding applications. The EVW002 sensor cable consists of a straight M12 socket and a 5 m PUR cable. The M12 coupling nut from safe-coated brass is secured against shock and vibration due to saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVW002 with gold-plated contacts is resistant to weld slag buildup. Thanks to the protection rating IP67/IP68/IP69K the M12 sensor cable EVW002 is ideal for use in welding applications.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVW002 EVW002 2330-EVW002-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M12 Sensor cable ifm efector EVW002
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details