ifm electronic gmbh Connecting cable with socket EVT015

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVT015 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVT015
Connecting cable with socket EVT015
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Large operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Female cordset - EVT015 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVT015
Female cordset EVT015
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVT015-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVT015-ND
Circular Cable Assemblies 2330-EVT015-ND
CBL 5POS PLUG RA TO WIRE 82'

CBL 5POS PLUG RA TO WIRE 82'

Buy Now Datasheet
M12 Sensor cable ifm efector EVT015 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVT015
M12 Sensor cable ifm efector EVT015
The 5-pole M12 sensor cable EVT015 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT015 sensor cable consists of a 25 m PVC cable, an angled M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT015 is ideally suited for hygienic and wet areas in the food industry.

The 5-pole M12 sensor cable EVT015 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT015 sensor cable consists of a 25 m PVC cable, an angled M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT015 is ideally suited for hygienic and wet areas in the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVT015 EVT015 2330-EVT015-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M12 Sensor cable ifm efector EVT015
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Cable Length 82.02 ft (250 dm) 82 ft (250 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Stability Cables - SW-185-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details