ifm efector inc. Female cordset EVT007

Description
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism LEDs clearly visible even under bright lighting Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism LEDs clearly visible even under bright lighting Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - EVT007 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVT007
Female cordset EVT007
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism LEDs clearly visible even under bright lighting Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • LEDs clearly visible even under bright lighting

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connecting cable with socket - EVT007 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVT007
Connecting cable with socket EVT007
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism LEDs clearly visible even under bright lighting
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Large operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • LEDs clearly visible even under bright lighting
Supplier's Site
Sensor & Actuator Cables - 554661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Sensor & Actuator Cables
554661
Sensor & Actuator Cables 554661
ifm electronic EVT007

ifm electronic EVT007

Supplier's Site
Circular Cable Assemblies - 2330-EVT007-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVT007-ND
Circular Cable Assemblies 2330-EVT007-ND
CBL 4POS PLUG RA TO WIRE 16.4'

CBL 4POS PLUG RA TO WIRE 16.4'

Buy Now Datasheet
M12 Sensor cable ifm efector EVT007 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVT007
M12 Sensor cable ifm efector EVT007
The 4-pole M12 sensor cable EVT007 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT007 sensor cable consists of a 5 m PVC cable, an angled M12 socket and gold-plated contacts. The 3 operation and switching status indication LEDs are clearly visible even in bright lighting conditions. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT007 is ideally suited for hygienic and wet areas in the food industry.

The 4-pole M12 sensor cable EVT007 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT007 sensor cable consists of a 5 m PVC cable, an angled M12 socket and gold-plated contacts. The 3 operation and switching status indication LEDs are clearly visible even in bright lighting conditions. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT007 is ideally suited for hygienic and wet areas in the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVT007 EVT007 554661 2330-EVT007-ND
Product Name Female cordset Connecting cable with socket Sensor & Actuator Cables Circular Cable Assemblies M12 Sensor cable ifm efector EVT007
Cable Length 16.4 ft (50 dm) 16.4 ft (50 dm) 16.4 ft (49.99 dm) 5 ft (15.24 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) RoHS cRUus
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC259 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 16.4 ft (50 dm)
View Details
3 suppliers