ifm electronic gmbh Connecting cable with socket EVT012

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVT012 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVT012
Connecting cable with socket EVT012
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Large operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction
Supplier's Site
Female cordset - EVT012 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVT012
Female cordset EVT012
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Wide operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range and high protection rating
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVT012-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVT012-ND
Circular Cable Assemblies 2330-EVT012-ND
CIRC CBL 5POS PLUG TO WIRE 82'

CIRC CBL 5POS PLUG TO WIRE 82'

Buy Now Datasheet
M12 Sensor cable ifm efector EVT012 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVT012
M12 Sensor cable ifm efector EVT012
The 5-pole M12 sensor cable EVT012 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT012 sensor cable consists of a 25 m PVC cable, a straight M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT012 is ideally suited for hygienic and wet areas in the food industry.

The 5-pole M12 sensor cable EVT012 from ifm is temperature resistant up to 100 °C and therefore especially suited for difficult applications. The EVT012 sensor cable consists of a 25 m PVC cable, a straight M12 socket and gold-plated contacts. The M12 stainless steel coupling nut is secured against shock and vibration by saw tooth contoured vibration protection. Thanks to the high protection rating IP67/IP68/IP69K and the ECOLAB certificate, the silicone-free sensor cable EVT012 is ideally suited for hygienic and wet areas in the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVT012 EVT012 2330-EVT012-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M12 Sensor cable ifm efector EVT012
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Cable Length 82.02 ft (250 dm) 82 ft (250 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details