L-com, Inc. 100/1000 Base-T Power Over Ethernet (PoE) Splitter/Tap with Adjustable DC Output BT-CAT5-R0512

Description
The BT-CAT5-R0512 Power-Over-Ethernet (PoE) Splitter/Tap delivers both data and DC power to non-PoE equipped Ethernet devices using a single CAT5 cable. This eliminates the need to place an Ethernet enabled device such as a wireless access point or IP camera near a power outlet, giving you more freedom in placement. With the BT-CAT5-R0512, both power and data can be transmitted up to 328 feet (100m) using standard Ethernet cabling with virtually no reduction in data throughput. The unit supports both Fast and Gigabit Ethernet speeds. Adjustable Output Voltage The BT-CAT5-R0512 features a user adjustable output voltage selector. It can be set for 5VDC, 7.5VDC, 9VDC or 12VDC allowing it to be used with a wide range on non-PoE devices. 802.3af Compliant The BT-CAT5-R0512 is compliant with 802.3af PoE. The unit is unique in that is works with both 802.3af compliant network switches (PoE Mode A) and Midspan/Injectors (PoE Mode B). Included with the BT-CAT5-R0512 is an 18 inch DC Power Cable Kit. This kit includes both 2.1mm and 2.5mm DC Plugs, in both straight and right angle configurations. For additional information and complete specifications, click on the data sheet link below. Features Auto-detects PoE equipment 10/100/1000 Mbps Base-T data rates Complies with IEEE 802.3af Power over Ethernet Provides Over Thermal (OTP), Over Current (OCP) and Over Voltage (OVP) protection User adjustable output voltage - 5V/7.5V/9V/12V DC Application Non-PoE access points and IP cameras Splits PoE into separate DC power and data Use non-PoE devices with 802.3af switches/midspans Deliver DC power to locations where there are no power lines or outlets Provide power to non-PoE devices
Datasheet
Description
The BT-CAT5-R0512 Power-Over-Ethernet (PoE) Splitter/Tap delivers both data and DC power to non-PoE equipped Ethernet devices using a single CAT5 cable. This eliminates the need to place an Ethernet enabled device such as a wireless access point or IP camera near a power outlet, giving you more freedom in placement. With the BT-CAT5-R0512, both power and data can be transmitted up to 328 feet (100m) using standard Ethernet cabling with virtually no reduction in data throughput. The unit supports both Fast and Gigabit Ethernet speeds. Adjustable Output Voltage The BT-CAT5-R0512 features a user adjustable output voltage selector. It can be set for 5VDC, 7.5VDC, 9VDC or 12VDC allowing it to be used with a wide range on non-PoE devices. 802.3af Compliant The BT-CAT5-R0512 is compliant with 802.3af PoE. The unit is unique in that is works with both 802.3af compliant network switches (PoE Mode A) and Midspan/Injectors (PoE Mode B). Included with the BT-CAT5-R0512 is an 18 inch DC Power Cable Kit. This kit includes both 2.1mm and 2.5mm DC Plugs, in both straight and right angle configurations. For additional information and complete specifications, click on the data sheet link below. Features Auto-detects PoE equipment 10/100/1000 Mbps Base-T data rates Complies with IEEE 802.3af Power over Ethernet Provides Over Thermal (OTP), Over Current (OCP) and Over Voltage (OVP) protection User adjustable output voltage - 5V/7.5V/9V/12V DC Application Non-PoE access points and IP cameras Splits PoE into separate DC power and data Use non-PoE devices with 802.3af switches/midspans Deliver DC power to locations where there are no power lines or outlets Provide power to non-PoE devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100/1000 Base-T Power Over Ethernet (PoE) Splitter/Tap with Adjustable DC Output - BT-CAT5-R0512 - L-com, Inc.
North Andover, MA, United States
100/1000 Base-T Power Over Ethernet (PoE) Splitter/Tap with Adjustable DC Output
BT-CAT5-R0512
100/1000 Base-T Power Over Ethernet (PoE) Splitter/Tap with Adjustable DC Output BT-CAT5-R0512
The BT-CAT5-R0512 Power-Over-Ethernet (PoE) Splitter/Tap delivers both data and DC power to non-PoE equipped Ethernet devices using a single CAT5 cable. This eliminates the need to place an Ethernet enabled device such as a wireless access point or IP camera near a power outlet, giving you more freedom in placement. With the BT-CAT5-R0512, both power and data can be transmitted up to 328 feet (100m) using standard Ethernet cabling with virtually no reduction in data throughput. The unit supports both Fast and Gigabit Ethernet speeds. Adjustable Output Voltage The BT-CAT5-R0512 features a user adjustable output voltage selector. It can be set for 5VDC, 7.5VDC, 9VDC or 12VDC allowing it to be used with a wide range on non-PoE devices. 802.3af Compliant The BT-CAT5-R0512 is compliant with 802.3af PoE. The unit is unique in that is works with both 802.3af compliant network switches (PoE Mode A) and Midspan/Injectors (PoE Mode B). Included with the BT-CAT5-R0512 is an 18 inch DC Power Cable Kit. This kit includes both 2.1mm and 2.5mm DC Plugs, in both straight and right angle configurations. For additional information and complete specifications, click on the data sheet link below. Features Auto-detects PoE equipment 10/100/1000 Mbps Base-T data rates Complies with IEEE 802.3af Power over Ethernet Provides Over Thermal (OTP), Over Current (OCP) and Over Voltage (OVP) protection User adjustable output voltage - 5V/7.5V/9V/12V DC Application Non-PoE access points and IP cameras Splits PoE into separate DC power and data Use non-PoE devices with 802.3af switches/midspans Deliver DC power to locations where there are no power lines or outlets Provide power to non-PoE devices

The BT-CAT5-R0512 Power-Over-Ethernet (PoE) Splitter/Tap delivers both data and DC power to non-PoE equipped Ethernet devices using a single CAT5 cable. This eliminates the need to place an Ethernet enabled device such as a wireless access point or IP camera near a power outlet, giving you more freedom in placement.
With the BT-CAT5-R0512, both power and data can be transmitted up to 328 feet (100m) using standard Ethernet cabling with virtually no reduction in data throughput. The unit supports both Fast and Gigabit Ethernet speeds.
Adjustable Output Voltage
The BT-CAT5-R0512 features a user adjustable output voltage selector. It can be set for 5VDC, 7.5VDC, 9VDC or 12VDC allowing it to be used with a wide range on non-PoE devices.
802.3af Compliant
The BT-CAT5-R0512 is compliant with 802.3af PoE. The unit is unique in that is works with both 802.3af compliant network switches (PoE Mode A) and Midspan/Injectors (PoE Mode B).
Included with the BT-CAT5-R0512 is an 18 inch DC Power Cable Kit. This kit includes both 2.1mm and 2.5mm DC Plugs, in both straight and right angle configurations.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Auto-detects PoE equipment
  • 10/100/1000 Mbps Base-T data rates
  • Complies with IEEE 802.3af Power over Ethernet
  • Provides Over Thermal (OTP), Over Current (OCP) and Over Voltage (OVP) protection
  • User adjustable output voltage - 5V/7.5V/9V/12V DC

Application

  • Non-PoE access points and IP cameras
  • Splits PoE into separate DC power and data
  • Use non-PoE devices with 802.3af switches/midspans
  • Deliver DC power to locations where there are no power lines or outlets
  • Provide power to non-PoE devices
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT5-R0512
Product Name 100/1000 Base-T Power Over Ethernet (PoE) Splitter/Tap with Adjustable DC Output
Data Rate 100 to 1000 Mbps
Unlock Full Specs
to access all available technical data