L-com, Inc. Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection BT-CAT6-P1-HP

Description
The BT-CAT6-P1-HP Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit can also be user configured using internal jumpers to supply power up all four data pairs simultaneously (Pins 1/2, 3/6, 4/5 and 7/8). The majority of IEEE 802.3af and 802.3at Network Appliances can pull power off all four data pairs simultaneously. This allows higher power to be fed up the cable and cuts resistive power losses in the cable by half. The unit supports both positive and negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. Integral High Power Surge Protection The BT-CAT6-P1-HP features integral surge protection for the data and power feeds for networks. It has been designed to meet the GR-1089 Intra-Building surge protection requirements for Ethernet lines. The design provides protection for both common and differential mode surges. The design utilizes three-pole differential Gas Tubes. The tubes feature ultra-low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The BT-CAT6-P1-HP features shielded RJ45 jacks. This along with the BT-CAT6-P1-HP's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6P1HP-48W With 48VDC @ 70 Watt Power Supply - BT-CAT6P1HP-70W With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-HP-56118 Outdoor version also available - BT-CAT6-P1-HPW For additional information and complete specifications, click on the data sheet in the Downloads tab. Features GR-1089 Intra-Building rated Up to 60 volts DC or AC power IEEE 802.3af and 802.3at compatibility Surge Protection on all lines User configurable power feed and resettable PTC fuse Application Wired gigabit PoE switches Wireless LAN Access Points and Bridges High definition IP Surveillance Cameras WAN millimeter radios
Datasheet
Description
The BT-CAT6-P1-HP Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit can also be user configured using internal jumpers to supply power up all four data pairs simultaneously (Pins 1/2, 3/6, 4/5 and 7/8). The majority of IEEE 802.3af and 802.3at Network Appliances can pull power off all four data pairs simultaneously. This allows higher power to be fed up the cable and cuts resistive power losses in the cable by half. The unit supports both positive and negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. Integral High Power Surge Protection The BT-CAT6-P1-HP features integral surge protection for the data and power feeds for networks. It has been designed to meet the GR-1089 Intra-Building surge protection requirements for Ethernet lines. The design provides protection for both common and differential mode surges. The design utilizes three-pole differential Gas Tubes. The tubes feature ultra-low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The BT-CAT6-P1-HP features shielded RJ45 jacks. This along with the BT-CAT6-P1-HP's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6P1HP-48W With 48VDC @ 70 Watt Power Supply - BT-CAT6P1HP-70W With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-HP-56118 Outdoor version also available - BT-CAT6-P1-HPW For additional information and complete specifications, click on the data sheet in the Downloads tab. Features GR-1089 Intra-Building rated Up to 60 volts DC or AC power IEEE 802.3af and 802.3at compatibility Surge Protection on all lines User configurable power feed and resettable PTC fuse Application Wired gigabit PoE switches Wireless LAN Access Points and Bridges High definition IP Surveillance Cameras WAN millimeter radios
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection - BT-CAT6-P1-HP - L-com, Inc.
North Andover, MA, United States
Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection
BT-CAT6-P1-HP
Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection BT-CAT6-P1-HP
The BT-CAT6-P1-HP Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit can also be user configured using internal jumpers to supply power up all four data pairs simultaneously (Pins 1/2, 3/6, 4/5 and 7/8). The majority of IEEE 802.3af and 802.3at Network Appliances can pull power off all four data pairs simultaneously. This allows higher power to be fed up the cable and cuts resistive power losses in the cable by half. The unit supports both positive and negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. Integral High Power Surge Protection The BT-CAT6-P1-HP features integral surge protection for the data and power feeds for networks. It has been designed to meet the GR-1089 Intra-Building surge protection requirements for Ethernet lines. The design provides protection for both common and differential mode surges. The design utilizes three-pole differential Gas Tubes. The tubes feature ultra-low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The BT-CAT6-P1-HP features shielded RJ45 jacks. This along with the BT-CAT6-P1-HP's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6P1HP-48W With 48VDC @ 70 Watt Power Supply - BT-CAT6P1HP-70W With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-HP-56118 Outdoor version also available - BT-CAT6-P1-HPW For additional information and complete specifications, click on the data sheet in the Downloads tab. Features GR-1089 Intra-Building rated Up to 60 volts DC or AC power IEEE 802.3af and 802.3at compatibility Surge Protection on all lines User configurable power feed and resettable PTC fuse Application Wired gigabit PoE switches Wireless LAN Access Points and Bridges High definition IP Surveillance Cameras WAN millimeter radios

The BT-CAT6-P1-HP Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit can also be user configured using internal jumpers to supply power up all four data pairs simultaneously (Pins 1/2, 3/6, 4/5 and 7/8). The majority of IEEE 802.3af and 802.3at Network Appliances can pull power off all four data pairs simultaneously. This allows higher power to be fed up the cable and cuts resistive power losses in the cable by half. The unit supports both positive and negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed.
Integral High Power Surge Protection
The BT-CAT6-P1-HP features integral surge protection for the data and power feeds for networks. It has been designed to meet the GR-1089 Intra-Building surge protection requirements for Ethernet lines. The design provides protection for both common and differential mode surges. The design utilizes three-pole differential Gas Tubes. The tubes feature ultra-low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals.
The BT-CAT6-P1-HP features shielded RJ45 jacks. This along with the BT-CAT6-P1-HP's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BT-CAT6P1HP-48W
With 48VDC @ 70 Watt Power Supply - BT-CAT6P1HP-70W
With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-HP-56118
Outdoor version also available - BT-CAT6-P1-HPW
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • GR-1089 Intra-Building rated
  • Up to 60 volts DC or AC power
  • IEEE 802.3af and 802.3at compatibility
  • Surge Protection on all lines
  • User configurable power feed and resettable PTC fuse

Application

  • Wired gigabit PoE switches
  • Wireless LAN Access Points and Bridges
  • High definition IP Surveillance Cameras
  • WAN millimeter radios
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT6-P1-HP
Product Name Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 522537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details
PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details