L-com, Inc. PoE+ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, UL, 802.3at Certified, 53 Volts at 32 Watts Power Supply POE10GAT

Description
L-com's POE10GAT PoE+ midspan injector is IEEE 802.at certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 31.8 watts and 53 volts at 0.6 amps of power to your PoE device. The POE10GAT is perfect for IP phones, cameras, access points, network switches, digital signage, building, lighting, traffic control systems or any Type 2 PoE+ IEEE 802.at compliant device. This PoE+ midspan injector part number POE10GAT from L-com is certified for up to 10 gigabit speeds (Category 6a or 7) for up to 180ft (55m). 1 and 5 gigabit speeds are supported up to 328ft (100m). High quality Ethernet cables such as from L-com’s TRD695A line are recommended for peak performance. The power supply is included with each PoE+ midspan Category 6a or 7 Power over Ethernet unit. L-com’s POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is both UL and CE listed. It’s simple and compact design is both easy to use and set up and includes mounting ears if needed. This L-com’s PoE+ midspan injector 31.8 watts and 53 volts Power over Ethernet in stock and ready to ship, buy online from L-com today. Features Power over Ethernet injector, 31.8W, 53V@0.6A PoE+ Type 2 IEEE 802.3at certified compliant 10gig rated (Cat 6a/7) for up to 180ft (55m); 1Gb and 5Gb data rates supported up to 328ft (100m); High quality shielded cabling such as from L-com's TRD695A Ethernet cable families is recommended for peak performance Power Supply Included Midspan type PoE (Power Over Ethernet Injector) with +(1,2)(4,5), -(3,6)(7,8) pin assignments Approvals for IEC, EMC, EN, FCC, CE and UL (see datasheet for full listing) Application Access Points, Bridges, Network Switches, Amplifiers and Amplified Antennas IP (Internet Protocol) and Security Cameras VoIP (Voice over Internet Protocal) Telephones Digital Signage and Building Control Systems Traffic Systems
Datasheet
Description
L-com's POE10GAT PoE+ midspan injector is IEEE 802.at certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 31.8 watts and 53 volts at 0.6 amps of power to your PoE device. The POE10GAT is perfect for IP phones, cameras, access points, network switches, digital signage, building, lighting, traffic control systems or any Type 2 PoE+ IEEE 802.at compliant device. This PoE+ midspan injector part number POE10GAT from L-com is certified for up to 10 gigabit speeds (Category 6a or 7) for up to 180ft (55m). 1 and 5 gigabit speeds are supported up to 328ft (100m). High quality Ethernet cables such as from L-com’s TRD695A line are recommended for peak performance. The power supply is included with each PoE+ midspan Category 6a or 7 Power over Ethernet unit. L-com’s POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is both UL and CE listed. It’s simple and compact design is both easy to use and set up and includes mounting ears if needed. This L-com’s PoE+ midspan injector 31.8 watts and 53 volts Power over Ethernet in stock and ready to ship, buy online from L-com today. Features Power over Ethernet injector, 31.8W, 53V@0.6A PoE+ Type 2 IEEE 802.3at certified compliant 10gig rated (Cat 6a/7) for up to 180ft (55m); 1Gb and 5Gb data rates supported up to 328ft (100m); High quality shielded cabling such as from L-com's TRD695A Ethernet cable families is recommended for peak performance Power Supply Included Midspan type PoE (Power Over Ethernet Injector) with +(1,2)(4,5), -(3,6)(7,8) pin assignments Approvals for IEC, EMC, EN, FCC, CE and UL (see datasheet for full listing) Application Access Points, Bridges, Network Switches, Amplifiers and Amplified Antennas IP (Internet Protocol) and Security Cameras VoIP (Voice over Internet Protocal) Telephones Digital Signage and Building Control Systems Traffic Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PoE+ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, UL, 802.3at Certified, 53 Volts at 32 Watts Power Supply - POE10GAT - L-com, Inc.
North Andover, MA, United States
PoE+ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, UL, 802.3at Certified, 53 Volts at 32 Watts Power Supply
POE10GAT
PoE+ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, UL, 802.3at Certified, 53 Volts at 32 Watts Power Supply POE10GAT
L-com's POE10GAT PoE+ midspan injector is IEEE 802.at certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 31.8 watts and 53 volts at 0.6 amps of power to your PoE device. The POE10GAT is perfect for IP phones, cameras, access points, network switches, digital signage, building, lighting, traffic control systems or any Type 2 PoE+ IEEE 802.at compliant device. This PoE+ midspan injector part number POE10GAT from L-com is certified for up to 10 gigabit speeds (Category 6a or 7) for up to 180ft (55m). 1 and 5 gigabit speeds are supported up to 328ft (100m). High quality Ethernet cables such as from L-com’s TRD695A line are recommended for peak performance. The power supply is included with each PoE+ midspan Category 6a or 7 Power over Ethernet unit. L-com’s POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is both UL and CE listed. It’s simple and compact design is both easy to use and set up and includes mounting ears if needed. This L-com’s PoE+ midspan injector 31.8 watts and 53 volts Power over Ethernet in stock and ready to ship, buy online from L-com today. Features Power over Ethernet injector, 31.8W, 53V@0.6A PoE+ Type 2 IEEE 802.3at certified compliant 10gig rated (Cat 6a/7) for up to 180ft (55m); 1Gb and 5Gb data rates supported up to 328ft (100m); High quality shielded cabling such as from L-com's TRD695A Ethernet cable families is recommended for peak performance Power Supply Included Midspan type PoE (Power Over Ethernet Injector) with +(1,2)(4,5), -(3,6)(7,8) pin assignments Approvals for IEC, EMC, EN, FCC, CE and UL (see datasheet for full listing) Application Access Points, Bridges, Network Switches, Amplifiers and Amplified Antennas IP (Internet Protocol) and Security Cameras VoIP (Voice over Internet Protocal) Telephones Digital Signage and Building Control Systems Traffic Systems

L-com's POE10GAT PoE+ midspan injector is IEEE 802.at certified and is here to meet all your Ethernet power needs. Its single port shielded design can supply up to 31.8 watts and 53 volts at 0.6 amps of power to your PoE device. The POE10GAT is perfect for IP phones, cameras, access points, network switches, digital signage, building, lighting, traffic control systems or any Type 2 PoE+ IEEE 802.at compliant device. This PoE+ midspan injector part number POE10GAT from L-com is certified for up to 10 gigabit speeds (Category 6a or 7) for up to 180ft (55m). 1 and 5 gigabit speeds are supported up to 328ft (100m). High quality Ethernet cables such as from L-com’s TRD695A line are recommended for peak performance. The power supply is included with each PoE+ midspan Category 6a or 7 Power over Ethernet unit. L-com’s POE10GAT PoE+ injector is certified for various IEC, EMC, EN and FCC regulations (see datasheet for full details) and is both UL and CE listed. It’s simple and compact design is both easy to use and set up and includes mounting ears if needed. This L-com’s PoE+ midspan injector 31.8 watts and 53 volts Power over Ethernet in stock and ready to ship, buy online from L-com today.

Features

  • Power over Ethernet injector, 31.8W, 53V@0.6A PoE+ Type 2 IEEE 802.3at certified compliant
  • 10gig rated (Cat 6a/7) for up to 180ft (55m); 1Gb and 5Gb data rates supported up to 328ft (100m); High quality shielded cabling such as from L-com's TRD695A Ethernet cable families is recommended for peak performance
  • Power Supply Included
  • Midspan type PoE (Power Over Ethernet Injector) with +(1,2)(4,5), -(3,6)(7,8) pin assignments
  • Approvals for IEC, EMC, EN, FCC, CE and UL (see datasheet for full listing)

Application

  • Access Points, Bridges, Network Switches, Amplifiers and Amplified Antennas
  • IP (Internet Protocol) and Security Cameras
  • VoIP (Voice over Internet Protocal) Telephones
  • Digital Signage and Building Control Systems
  • Traffic Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number POE10GAT
Product Name PoE+ Midspan Injector, 1 Port Power Over Ethernet, 10 Gbps, CAT 6a or 7, UL, 802.3at Certified, 53 Volts at 32 Watts Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 2723467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 54 volts
Input Voltage 240 volts
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details