L-com, Inc. Single-Port DIN Mount CAT5 Passive PoE Midspan/Injector w/Integral Lightning Protection BTD-CAT5-P1J

Description
The BTD-CAT5-P1J Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables. Power-over-Ethernet eliminates the need for an AC outlet to be installed. Integral Medium Power Surge Protection The BTD-CAT5-P1J features integral surge protection for the data and power feeds. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. This unit can also be used as a standalone lightning surge protector. The BTD-CAT5-P1J features shielded RJ45 jacks. This along with the BTD-CAT5-P1J's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is located directly on the injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT5P1J4848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5P1J4870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P1J-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Industrial grade case aluminum housing DIN 3 rail mountable Lightning and surge protection on data and power lines Shielded RJ45 jacks EMI noise suppression Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges
Description
The BTD-CAT5-P1J Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables. Power-over-Ethernet eliminates the need for an AC outlet to be installed. Integral Medium Power Surge Protection The BTD-CAT5-P1J features integral surge protection for the data and power feeds. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. This unit can also be used as a standalone lightning surge protector. The BTD-CAT5-P1J features shielded RJ45 jacks. This along with the BTD-CAT5-P1J's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is located directly on the injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT5P1J4848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5P1J4870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P1J-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Industrial grade case aluminum housing DIN 3 rail mountable Lightning and surge protection on data and power lines Shielded RJ45 jacks EMI noise suppression Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges

Suppliers

Company
Product
Description
Supplier Links
Single-Port DIN Mount CAT5 Passive PoE Midspan/Injector w/Integral Lightning Protection - BTD-CAT5-P1J - L-com, Inc.
North Andover, MA, United States
Single-Port DIN Mount CAT5 Passive PoE Midspan/Injector w/Integral Lightning Protection
BTD-CAT5-P1J
Single-Port DIN Mount CAT5 Passive PoE Midspan/Injector w/Integral Lightning Protection BTD-CAT5-P1J
The BTD-CAT5-P1J Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables. Power-over-Ethernet eliminates the need for an AC outlet to be installed. Integral Medium Power Surge Protection The BTD-CAT5-P1J features integral surge protection for the data and power feeds. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. This unit can also be used as a standalone lightning surge protector. The BTD-CAT5-P1J features shielded RJ45 jacks. This along with the BTD-CAT5-P1J's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is located directly on the injector housing providing superior grounding. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT5P1J4848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5P1J4870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P1J-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Industrial grade case aluminum housing DIN 3 rail mountable Lightning and surge protection on data and power lines Shielded RJ45 jacks EMI noise suppression Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges

The BTD-CAT5-P1J Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables. Power-over-Ethernet eliminates the need for an AC outlet to be installed.
Integral Medium Power Surge Protection
The BTD-CAT5-P1J features integral surge protection for the data and power feeds. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. This unit can also be used as a standalone lightning surge protector.
The BTD-CAT5-P1J features shielded RJ45 jacks. This along with the BTD-CAT5-P1J's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is located directly on the injector housing providing superior grounding.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BTD-CAT5P1J4848
With 48VDC @ 70 Watt Power Supply - BTD-CAT5P1J4870
With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P1J-56118
For additional information and complete specifications, see the data sheet in the Downloads tab.

Features

  • Industrial grade case aluminum housing
  • DIN 3 rail mountable
  • Lightning and surge protection on data and power lines
  • Shielded RJ45 jacks EMI noise suppression

Application

  • IP surveillance cameras
  • VoIP (Voice over Internet Protocol) telephones
  • Wired switches
  • Wireless LAN access points and bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BTD-CAT5-P1J
Product Name Single-Port DIN Mount CAT5 Passive PoE Midspan/Injector w/Integral Lightning Protection
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
PoE Injectors - 300129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details