L-com, Inc. 2-Port Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 33.5W PS4834GB-POE-2

Description
The PS4834GB-POE-2 is a 2-port Gigabit Power-Over-Ethernet (PoE) injector/midspan with integral 48VDC power supply. This unit provides 48VDC @ 33.5W of PoE power to each of its two ports. It can be used to power multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. The PS4834GB-POE-2 is fully IEEE 802.3af/at compatible and ideal for use with access points and other equipment supporting the standard PoE pinout (Pins 4 & 5 Power + and Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devises that can be powered will depend on the power requirements of each device used. Expandable Wall or Desk Top Mount Design Since the PS4834GB-POE-2 is completely self-contained, a separate power and injector is not required. Keyhole slots provided on the rear of the unit allow it to be wall mounted. Slide and groove tracks on the side of the enclosure allow multiple units to be fastened together. Included with the PS4834GB-POE-2 is a 1.2m long AC power cord. Built in protection circuits The PS4834GB-POE-2 features built in over voltage, over current and short circuit protection. IF an overload is detected, the power shut down automatically; when the overload is cleared, the power is restored. See data sheet for additional information and complete specifications. Features 10/100/1000 Mbps, fully IEEE 802.3af/at compatible Includes 1.2m long AC power cord Integral power supply provides 48VDC @ 33.5W of PoE power to each port Slide/groove design allows multiple units to be fastened together Built in protection circuits Application High definition IP surveillance cameras Gigabit network appliances Wired gigabit PoE switches Wireless LAN access points and bridges
Description
The PS4834GB-POE-2 is a 2-port Gigabit Power-Over-Ethernet (PoE) injector/midspan with integral 48VDC power supply. This unit provides 48VDC @ 33.5W of PoE power to each of its two ports. It can be used to power multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. The PS4834GB-POE-2 is fully IEEE 802.3af/at compatible and ideal for use with access points and other equipment supporting the standard PoE pinout (Pins 4 & 5 Power + and Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devises that can be powered will depend on the power requirements of each device used. Expandable Wall or Desk Top Mount Design Since the PS4834GB-POE-2 is completely self-contained, a separate power and injector is not required. Keyhole slots provided on the rear of the unit allow it to be wall mounted. Slide and groove tracks on the side of the enclosure allow multiple units to be fastened together. Included with the PS4834GB-POE-2 is a 1.2m long AC power cord. Built in protection circuits The PS4834GB-POE-2 features built in over voltage, over current and short circuit protection. IF an overload is detected, the power shut down automatically; when the overload is cleared, the power is restored. See data sheet for additional information and complete specifications. Features 10/100/1000 Mbps, fully IEEE 802.3af/at compatible Includes 1.2m long AC power cord Integral power supply provides 48VDC @ 33.5W of PoE power to each port Slide/groove design allows multiple units to be fastened together Built in protection circuits Application High definition IP surveillance cameras Gigabit network appliances Wired gigabit PoE switches Wireless LAN access points and bridges

Suppliers

Company
Product
Description
Supplier Links
2-Port Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 33.5W - PS4834GB-POE-2 - L-com, Inc.
North Andover, MA, United States
2-Port Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 33.5W
PS4834GB-POE-2
2-Port Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 33.5W PS4834GB-POE-2
The PS4834GB-POE-2 is a 2-port Gigabit Power-Over-Ethernet (PoE) injector/midspan with integral 48VDC power supply. This unit provides 48VDC @ 33.5W of PoE power to each of its two ports. It can be used to power multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. The PS4834GB-POE-2 is fully IEEE 802.3af/at compatible and ideal for use with access points and other equipment supporting the standard PoE pinout (Pins 4 & 5 Power + and Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devises that can be powered will depend on the power requirements of each device used. Expandable Wall or Desk Top Mount Design Since the PS4834GB-POE-2 is completely self-contained, a separate power and injector is not required. Keyhole slots provided on the rear of the unit allow it to be wall mounted. Slide and groove tracks on the side of the enclosure allow multiple units to be fastened together. Included with the PS4834GB-POE-2 is a 1.2m long AC power cord. Built in protection circuits The PS4834GB-POE-2 features built in over voltage, over current and short circuit protection. IF an overload is detected, the power shut down automatically; when the overload is cleared, the power is restored. See data sheet for additional information and complete specifications. Features 10/100/1000 Mbps, fully IEEE 802.3af/at compatible Includes 1.2m long AC power cord Integral power supply provides 48VDC @ 33.5W of PoE power to each port Slide/groove design allows multiple units to be fastened together Built in protection circuits Application High definition IP surveillance cameras Gigabit network appliances Wired gigabit PoE switches Wireless LAN access points and bridges

The PS4834GB-POE-2 is a 2-port Gigabit Power-Over-Ethernet (PoE) injector/midspan with integral 48VDC power supply. This unit provides 48VDC @ 33.5W of PoE power to each of its two ports. It can be used to power multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. The PS4834GB-POE-2 is fully IEEE 802.3af/at compatible and ideal for use with access points and other equipment supporting the standard PoE pinout (Pins 4 & 5 Power + and Pins 7 & 8 Power -) and the 48VDC power requirement.
*The total number of devises that can be powered will depend on the power requirements of each device used.
Expandable Wall or Desk Top Mount Design
Since the PS4834GB-POE-2 is completely self-contained, a separate power and injector is not required. Keyhole slots provided on the rear of the unit allow it to be wall mounted. Slide and groove tracks on the side of the enclosure allow multiple units to be fastened together. Included with the PS4834GB-POE-2 is a 1.2m long AC power cord.
Built in protection circuits
The PS4834GB-POE-2 features built in over voltage, over current and short circuit protection. IF an overload is detected, the power shut down automatically; when the overload is cleared, the power is restored.
See data sheet for additional information and complete specifications.

Features

  • 10/100/1000 Mbps, fully IEEE 802.3af/at compatible
  • Includes 1.2m long AC power cord
  • Integral power supply provides 48VDC @ 33.5W of PoE power to each port
  • Slide/groove design allows multiple units to be fastened together
  • Built in protection circuits

Application

  • High definition IP surveillance cameras
  • Gigabit network appliances
  • Wired gigabit PoE switches
  • Wireless LAN access points and bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PS4834GB-POE-2
Product Name 2-Port Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 33.5W
Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
PoE Injectors - 401616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 54 volts
View Details
Industrial PoE++ Injectors - IPI-442P-90-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details