L-com, Inc. Outdoor Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection BT-CAT6-P1-HPW

Description
The BT-CAT6-P1-HPW Outdoor Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit can also be user configured using internal jumpers to supply power up all four data pairs simultaneously (Pins 1/2, 3/6, 4/5 and 7/8). The majority of IEEE 802.3af and 802.3at Network Appliances can pull power off all four data pairs simultaneously. This allows higher power to be fed up the cable and cuts resistive power losses in the cable by half. The unit supports both positive and negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. Integral High Power Surge Protection The BT-CAT6-P1-HPW features integral surge protection for the data and power feeds for networks. It has been designed to meet the GR-1089 Intra-Building surge protection requirements for Ethernet lines. The design provides protection for both common and differential mode surges. The design utilizes three-pole differential Gas Tubes. The tubes feature ultra-low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The BT-CAT6-P1-HPW features shielded RJ45 jacks which helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector providing superior grounding. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6P1HPW48W With 48VDC @ 70 Watt Power Supply - BT-CAT6P1HPW70W With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-HPW56118 Indoor version also available - BT-CAT6-P1-HP For additional information and complete specifications, click on the data sheet in the Downloads tab. Features IEEE 802.3af and 802.3at compatibility Surge Protection on all lines GR-1089 Intra-Building rated Up to 60 volts DC or AC power User configurable power feed and resettable PTC fuse Application Wireless LAN Access Points and Bridges High definition IP Surveillance Cameras WAN millimeter radios Wired gigabit PoE switches
Datasheet
Description
The BT-CAT6-P1-HPW Outdoor Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit can also be user configured using internal jumpers to supply power up all four data pairs simultaneously (Pins 1/2, 3/6, 4/5 and 7/8). The majority of IEEE 802.3af and 802.3at Network Appliances can pull power off all four data pairs simultaneously. This allows higher power to be fed up the cable and cuts resistive power losses in the cable by half. The unit supports both positive and negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. Integral High Power Surge Protection The BT-CAT6-P1-HPW features integral surge protection for the data and power feeds for networks. It has been designed to meet the GR-1089 Intra-Building surge protection requirements for Ethernet lines. The design provides protection for both common and differential mode surges. The design utilizes three-pole differential Gas Tubes. The tubes feature ultra-low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The BT-CAT6-P1-HPW features shielded RJ45 jacks which helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector providing superior grounding. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6P1HPW48W With 48VDC @ 70 Watt Power Supply - BT-CAT6P1HPW70W With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-HPW56118 Indoor version also available - BT-CAT6-P1-HP For additional information and complete specifications, click on the data sheet in the Downloads tab. Features IEEE 802.3af and 802.3at compatibility Surge Protection on all lines GR-1089 Intra-Building rated Up to 60 volts DC or AC power User configurable power feed and resettable PTC fuse Application Wireless LAN Access Points and Bridges High definition IP Surveillance Cameras WAN millimeter radios Wired gigabit PoE switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection - BT-CAT6-P1-HPW - L-com, Inc.
North Andover, MA, United States
Outdoor Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection
BT-CAT6-P1-HPW
Outdoor Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection BT-CAT6-P1-HPW
The BT-CAT6-P1-HPW Outdoor Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit can also be user configured using internal jumpers to supply power up all four data pairs simultaneously (Pins 1/2, 3/6, 4/5 and 7/8). The majority of IEEE 802.3af and 802.3at Network Appliances can pull power off all four data pairs simultaneously. This allows higher power to be fed up the cable and cuts resistive power losses in the cable by half. The unit supports both positive and negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed. Integral High Power Surge Protection The BT-CAT6-P1-HPW features integral surge protection for the data and power feeds for networks. It has been designed to meet the GR-1089 Intra-Building surge protection requirements for Ethernet lines. The design provides protection for both common and differential mode surges. The design utilizes three-pole differential Gas Tubes. The tubes feature ultra-low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The BT-CAT6-P1-HPW features shielded RJ45 jacks which helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector providing superior grounding. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6P1HPW48W With 48VDC @ 70 Watt Power Supply - BT-CAT6P1HPW70W With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-HPW56118 Indoor version also available - BT-CAT6-P1-HP For additional information and complete specifications, click on the data sheet in the Downloads tab. Features IEEE 802.3af and 802.3at compatibility Surge Protection on all lines GR-1089 Intra-Building rated Up to 60 volts DC or AC power User configurable power feed and resettable PTC fuse Application Wireless LAN Access Points and Bridges High definition IP Surveillance Cameras WAN millimeter radios Wired gigabit PoE switches

The BT-CAT6-P1-HPW Outdoor Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af and 802.3at standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit can also be user configured using internal jumpers to supply power up all four data pairs simultaneously (Pins 1/2, 3/6, 4/5 and 7/8). The majority of IEEE 802.3af and 802.3at Network Appliances can pull power off all four data pairs simultaneously. This allows higher power to be fed up the cable and cuts resistive power losses in the cable by half. The unit supports both positive and negative DC as well as AC power up to 60 volts. Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. An integral PTC fuse cuts power in case of a short. The PTC fuse auto resets after the short is removed.
Integral High Power Surge Protection
The BT-CAT6-P1-HPW features integral surge protection for the data and power feeds for networks. It has been designed to meet the GR-1089 Intra-Building surge protection requirements for Ethernet lines. The design provides protection for both common and differential mode surges. The design utilizes three-pole differential Gas Tubes. The tubes feature ultra-low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals.
The BT-CAT6-P1-HPW features shielded RJ45 jacks which helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector providing superior grounding. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. The two cable grommets may be adjusted to cable size and are removable.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BT-CAT6P1HPW48W
With 48VDC @ 70 Watt Power Supply - BT-CAT6P1HPW70W
With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-HPW56118
Indoor version also available - BT-CAT6-P1-HP
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • IEEE 802.3af and 802.3at compatibility
  • Surge Protection on all lines
  • GR-1089 Intra-Building rated
  • Up to 60 volts DC or AC power
  • User configurable power feed and resettable PTC fuse

Application

  • Wireless LAN Access Points and Bridges
  • High definition IP Surveillance Cameras
  • WAN millimeter radios
  • Wired gigabit PoE switches
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT6-P1-HPW
Product Name Outdoor Single-Port CAT6 Passive Gigabit Midspan/Injector with Hi-Pwr Surge Protection
Unlock Full Specs
to access all available technical data

Similar Products

PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 100596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 50 volts
Input Voltage 12 to 57 volts
View Details
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details