L-com, Inc. Compact Single-Port CAT5 Passive PoE Midspan/Injector BT-CAT5-E1

Description
The BT-CAT5-E1 is a compact indoor single-port CAT5 Midspan/Injector (also known as PoE Passive Splitter). It provides DC power for one PoE-equipped device and is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4/5 Power+ and Pins 7/8 Power-). This compact Midspan/Injector features shielded RJ45 Jacks and power indicator LED. An over current protection circuit is designed into the unit for added protection of PoE devices used with this injector. For additional information and complete specifications, click on the data sheet link below. Features One male 2.5mm Power Connection Over Current Protection (2) 10/100 BaseT Shielded RJ-45 Jacks 5-48 VDC Max. Input and Output Available individually or with 48VDC @ 48W or 70W power supply Application Wired Switches Wireless LAN Access Points and Bridges Indoor use only IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones
Datasheet
Description
The BT-CAT5-E1 is a compact indoor single-port CAT5 Midspan/Injector (also known as PoE Passive Splitter). It provides DC power for one PoE-equipped device and is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4/5 Power+ and Pins 7/8 Power-). This compact Midspan/Injector features shielded RJ45 Jacks and power indicator LED. An over current protection circuit is designed into the unit for added protection of PoE devices used with this injector. For additional information and complete specifications, click on the data sheet link below. Features One male 2.5mm Power Connection Over Current Protection (2) 10/100 BaseT Shielded RJ-45 Jacks 5-48 VDC Max. Input and Output Available individually or with 48VDC @ 48W or 70W power supply Application Wired Switches Wireless LAN Access Points and Bridges Indoor use only IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Single-Port CAT5 Passive PoE Midspan/Injector - BT-CAT5-E1 - L-com, Inc.
North Andover, MA, United States
Compact Single-Port CAT5 Passive PoE Midspan/Injector
BT-CAT5-E1
Compact Single-Port CAT5 Passive PoE Midspan/Injector BT-CAT5-E1
The BT-CAT5-E1 is a compact indoor single-port CAT5 Midspan/Injector (also known as PoE Passive Splitter). It provides DC power for one PoE-equipped device and is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4/5 Power+ and Pins 7/8 Power-). This compact Midspan/Injector features shielded RJ45 Jacks and power indicator LED. An over current protection circuit is designed into the unit for added protection of PoE devices used with this injector. For additional information and complete specifications, click on the data sheet link below. Features One male 2.5mm Power Connection Over Current Protection (2) 10/100 BaseT Shielded RJ-45 Jacks 5-48 VDC Max. Input and Output Available individually or with 48VDC @ 48W or 70W power supply Application Wired Switches Wireless LAN Access Points and Bridges Indoor use only IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones

The BT-CAT5-E1 is a compact indoor single-port CAT5 Midspan/Injector (also known as PoE Passive Splitter). It provides DC power for one PoE-equipped device and is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4/5 Power+ and Pins 7/8 Power-).
This compact Midspan/Injector features shielded RJ45 Jacks and power indicator LED. An over current protection circuit is designed into the unit for added protection of PoE devices used with this injector.
For additional information and complete specifications, click on the data sheet link below.

Features

  • One male 2.5mm Power Connection
  • Over Current Protection
  • (2) 10/100 BaseT Shielded RJ-45 Jacks
  • 5-48 VDC Max. Input and Output
  • Available individually or with 48VDC @ 48W or 70W power supply

Application

  • Wired Switches
  • Wireless LAN Access Points and Bridges
  • Indoor use only
  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT5-E1
Product Name Compact Single-Port CAT5 Passive PoE Midspan/Injector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PoE++ Injectors - IPI-432P-60-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details
PoE Injectors - 2844569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 48 to 54 volts
Input Voltage 48 to 54 volts
View Details