L-com, Inc. Outdoor Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection BT-CAT5E-P1-HPW

Description
The BT-CAT5E-P1-HPW Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one indoor/outdoor 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. Integral High Power Surge Protection The BT-CAT5E-P1-HPW features integral surge protection for the data and power feeds for networks. The unit has low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. The BT-CAT5E-P1-HPW has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100 Base-T Ethernet lines. This unit can also be used as a stand alone lightning surge protector. Additional features include shielded RJ45 jacks which helps reduce the effects of EMI interference. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5E-P1-HPW-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5E-P1-HPW-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5E-P1HPW56118 Indoor version also available - BT-CAT5E-P1-HP For additional information and complete specifications, click on data sheet link in the Downloads tab. Features Impact and weather resistant enclosure with lockable hinged cover Cable shield isolated from safety ground CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Surge Protection on all lines Application IP Surveillance Cameras Wired Switches Wireless LAN Access Points and Bridges Wireless LAN Amplifiers
Datasheet
Description
The BT-CAT5E-P1-HPW Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one indoor/outdoor 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. Integral High Power Surge Protection The BT-CAT5E-P1-HPW features integral surge protection for the data and power feeds for networks. The unit has low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. The BT-CAT5E-P1-HPW has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100 Base-T Ethernet lines. This unit can also be used as a stand alone lightning surge protector. Additional features include shielded RJ45 jacks which helps reduce the effects of EMI interference. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5E-P1-HPW-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5E-P1-HPW-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5E-P1HPW56118 Indoor version also available - BT-CAT5E-P1-HP For additional information and complete specifications, click on data sheet link in the Downloads tab. Features Impact and weather resistant enclosure with lockable hinged cover Cable shield isolated from safety ground CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Surge Protection on all lines Application IP Surveillance Cameras Wired Switches Wireless LAN Access Points and Bridges Wireless LAN Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection - BT-CAT5E-P1-HPW - L-com, Inc.
North Andover, MA, United States
Outdoor Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection
BT-CAT5E-P1-HPW
Outdoor Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection BT-CAT5E-P1-HPW
The BT-CAT5E-P1-HPW Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one indoor/outdoor 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. Integral High Power Surge Protection The BT-CAT5E-P1-HPW features integral surge protection for the data and power feeds for networks. The unit has low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. The BT-CAT5E-P1-HPW has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100 Base-T Ethernet lines. This unit can also be used as a stand alone lightning surge protector. Additional features include shielded RJ45 jacks which helps reduce the effects of EMI interference. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5E-P1-HPW-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5E-P1-HPW-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5E-P1HPW56118 Indoor version also available - BT-CAT5E-P1-HP For additional information and complete specifications, click on data sheet link in the Downloads tab. Features Impact and weather resistant enclosure with lockable hinged cover Cable shield isolated from safety ground CAT5e and CAT5 compatibility GR-1089 Intra-Building rated Surge Protection on all lines Application IP Surveillance Cameras Wired Switches Wireless LAN Access Points and Bridges Wireless LAN Amplifiers

The BT-CAT5E-P1-HPW Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one indoor/outdoor 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts.
Integral High Power Surge Protection
The BT-CAT5E-P1-HPW features integral surge protection for the data and power feeds for networks. The unit has low Line to Line and Line to Ground capacitance to minimize distortion of high-speed signals. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. The BT-CAT5E-P1-HPW has been designed to meet the GR-1089 Intra-Building surge protection requirements for 10/100 Base-T Ethernet lines. This unit can also be used as a stand alone lightning surge protector.
Additional features include shielded RJ45 jacks which helps reduce the effects of EMI interference. The compact weather resistant housing features a lockable hinged cover and mounting holes are provided on the rear of the enclosure for mounting.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BT-CAT5E-P1-HPW-4848
With 48VDC @ 70 Watt Power Supply - BT-CAT5E-P1-HPW-4870
With 56VDC @ 117.6 Watt Power Supply - BT-CAT5E-P1HPW56118
Indoor version also available - BT-CAT5E-P1-HP
For additional information and complete specifications, click on data sheet link in the Downloads tab.

Features

  • Impact and weather resistant enclosure with lockable hinged cover
  • Cable shield isolated from safety ground
  • CAT5e and CAT5 compatibility
  • GR-1089 Intra-Building rated
  • Surge Protection on all lines

Application

  • IP Surveillance Cameras
  • Wired Switches
  • Wireless LAN Access Points and Bridges
  • Wireless LAN Amplifiers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT5E-P1-HPW
Product Name Outdoor Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 300191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details
PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details