L-com, Inc. Desktop PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20 Watt PS4820-POE-1

Description
The PS4820-POE-1 is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48 Volt, 20 Watt power supply. It provides DC power for one PoE-equipped device by "Injecting" DC power through the CAT5 ethernet cable. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4&5 Power + / Pins 7&8 Power -). Since the PS4820-POE-1 is completely self-contained, a separate power supply and injector is not required. The PS4820-POE-1 features an impact resistant polycarbonate enclosure and includes a 3-prong detachable power cord. See data sheet below for more information and specifications. Features 100-250 VAC Input Dual RJ45 Jacks Integral 48VDC @ 20W Power Supply PoE Injector and Power Supply in one unit Regulated output with low ripple Application Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones
Description
The PS4820-POE-1 is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48 Volt, 20 Watt power supply. It provides DC power for one PoE-equipped device by "Injecting" DC power through the CAT5 ethernet cable. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4&5 Power + / Pins 7&8 Power -). Since the PS4820-POE-1 is completely self-contained, a separate power supply and injector is not required. The PS4820-POE-1 features an impact resistant polycarbonate enclosure and includes a 3-prong detachable power cord. See data sheet below for more information and specifications. Features 100-250 VAC Input Dual RJ45 Jacks Integral 48VDC @ 20W Power Supply PoE Injector and Power Supply in one unit Regulated output with low ripple Application Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones

Suppliers

Company
Product
Description
Supplier Links
Desktop PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20 Watt - PS4820-POE-1 - L-com, Inc.
North Andover, MA, United States
Desktop PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20 Watt
PS4820-POE-1
Desktop PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20 Watt PS4820-POE-1
The PS4820-POE-1 is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48 Volt, 20 Watt power supply. It provides DC power for one PoE-equipped device by "Injecting" DC power through the CAT5 ethernet cable. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4&5 Power + / Pins 7&8 Power -). Since the PS4820-POE-1 is completely self-contained, a separate power supply and injector is not required. The PS4820-POE-1 features an impact resistant polycarbonate enclosure and includes a 3-prong detachable power cord. See data sheet below for more information and specifications. Features 100-250 VAC Input Dual RJ45 Jacks Integral 48VDC @ 20W Power Supply PoE Injector and Power Supply in one unit Regulated output with low ripple Application Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones

The PS4820-POE-1 is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48 Volt, 20 Watt power supply. It provides DC power for one PoE-equipped device by "Injecting" DC power through the CAT5 ethernet cable. It is compatible with AP's and other equipment supporting the IEEE standard PoE pinout (Pins 4&5 Power + / Pins 7&8 Power -).
Since the PS4820-POE-1 is completely self-contained, a separate power supply and injector is not required. The PS4820-POE-1 features an impact resistant polycarbonate enclosure and includes a 3-prong detachable power cord.
See data sheet below for more information and specifications.

Features

  • 100-250 VAC Input
  • Dual RJ45 Jacks
  • Integral 48VDC @ 20W Power Supply
  • PoE Injector and Power Supply in one unit
  • Regulated output with low ripple

Application

  • Bluetooth® Access Points
  • Wireless LAN Access Points and Bridges
  • Wireless LAN WiFi Amplifiers and Amplified Antennas
  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PS4820-POE-1
Product Name Desktop PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20 Watt
Output Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

PoE++ Injectors - GPI-441 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 2837528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 56 volts
Input Voltage 48 volts
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details