L-com, Inc. PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 24 Watt PSW4824-POE

Description
The PSW4824-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48VDC, 24 Watt power supply. It provides 48VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Wall Mount Design Since the PSW4824-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW4824-POE can convert any of L-com's 120VAC industrial enclosures into a 48VDC PoE ready enclosure. Built in protection circuits The PSW4824-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features Integral 48VDC @ 24W power supply Built in protection circuits Compact design IEEE 802.3af/at compatible No additional power cables required Application 48VDC Power-Over-Ethernet devices 48VDC IP surveillance cameras 48VDC VoIP (Voice over Internet Protocol) telephones 48VDC wireless LAN PoE Access Points and Bridges Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets
Description
The PSW4824-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48VDC, 24 Watt power supply. It provides 48VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Wall Mount Design Since the PSW4824-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW4824-POE can convert any of L-com's 120VAC industrial enclosures into a 48VDC PoE ready enclosure. Built in protection circuits The PSW4824-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features Integral 48VDC @ 24W power supply Built in protection circuits Compact design IEEE 802.3af/at compatible No additional power cables required Application 48VDC Power-Over-Ethernet devices 48VDC IP surveillance cameras 48VDC VoIP (Voice over Internet Protocol) telephones 48VDC wireless LAN PoE Access Points and Bridges Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets

Suppliers

Company
Product
Description
Supplier Links
PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 24 Watt - PSW4824-POE - L-com, Inc.
North Andover, MA, United States
PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 24 Watt
PSW4824-POE
PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 24 Watt PSW4824-POE
The PSW4824-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48VDC, 24 Watt power supply. It provides 48VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Wall Mount Design Since the PSW4824-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW4824-POE can convert any of L-com's 120VAC industrial enclosures into a 48VDC PoE ready enclosure. Built in protection circuits The PSW4824-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features Integral 48VDC @ 24W power supply Built in protection circuits Compact design IEEE 802.3af/at compatible No additional power cables required Application 48VDC Power-Over-Ethernet devices 48VDC IP surveillance cameras 48VDC VoIP (Voice over Internet Protocol) telephones 48VDC wireless LAN PoE Access Points and Bridges Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets

The PSW4824-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 48VDC, 24 Watt power supply. It provides 48VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement.
*The total number of devices that can be powered will depend on the power requirements of each device used.
Compact Wall Mount Design
Since the PSW4824-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW4824-POE can convert any of L-com's 120VAC industrial enclosures into a 48VDC PoE ready enclosure.
Built in protection circuits
The PSW4824-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Integral 48VDC @ 24W power supply
  • Built in protection circuits
  • Compact design
  • IEEE 802.3af/at compatible
  • No additional power cables required

Application

  • 48VDC Power-Over-Ethernet devices
  • 48VDC IP surveillance cameras
  • 48VDC VoIP (Voice over Internet Protocol) telephones
  • 48VDC wireless LAN PoE Access Points and Bridges
  • Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PSW4824-POE
Product Name PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 24 Watt
Output Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
PoE Injectors - 522537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details
PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details