L-com, Inc. 12 Port 802.3af Gigabit PoE Injector Hub POE-PT1200G

Description
The Planet POE-1200G is a 12-port Gigabit IEEE 802.3af PoE Web Management Injector Hub, which complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 12 10/100/1000Base-T Gigabit Ethernet ports, the POE-1200G supports full 48V DC power for any remote IEEE 802.3af powered devices (PDs) such as wireless LAN access points, IP phones, and IP cameras. Supporting full PoE power budget of 190 watts, the POE-1200G provides sufficient 15.4-watt PoE power to 12 remote PD devices. NOTE: CANNOT BE USED WITH CISCO POE PRODUCTS. For additional information and complete specifications, click the data sheet link in the Downloads tab. Features Complies with 802.3af Power over Ethernet Standard Standards based ensuring these devices will work with multiple manufacturers equipment Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices Used to inject 48V DC power onto a standard Cat5/6 cable Application 802.3af IP Phones PoE WLAN
Description
The Planet POE-1200G is a 12-port Gigabit IEEE 802.3af PoE Web Management Injector Hub, which complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 12 10/100/1000Base-T Gigabit Ethernet ports, the POE-1200G supports full 48V DC power for any remote IEEE 802.3af powered devices (PDs) such as wireless LAN access points, IP phones, and IP cameras. Supporting full PoE power budget of 190 watts, the POE-1200G provides sufficient 15.4-watt PoE power to 12 remote PD devices. NOTE: CANNOT BE USED WITH CISCO POE PRODUCTS. For additional information and complete specifications, click the data sheet link in the Downloads tab. Features Complies with 802.3af Power over Ethernet Standard Standards based ensuring these devices will work with multiple manufacturers equipment Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices Used to inject 48V DC power onto a standard Cat5/6 cable Application 802.3af IP Phones PoE WLAN

Suppliers

Company
Product
Description
Supplier Links
12 Port 802.3af Gigabit PoE Injector Hub - POE-PT1200G - L-com, Inc.
North Andover, MA, United States
12 Port 802.3af Gigabit PoE Injector Hub
POE-PT1200G
12 Port 802.3af Gigabit PoE Injector Hub POE-PT1200G
The Planet POE-1200G is a 12-port Gigabit IEEE 802.3af PoE Web Management Injector Hub, which complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 12 10/100/1000Base-T Gigabit Ethernet ports, the POE-1200G supports full 48V DC power for any remote IEEE 802.3af powered devices (PDs) such as wireless LAN access points, IP phones, and IP cameras. Supporting full PoE power budget of 190 watts, the POE-1200G provides sufficient 15.4-watt PoE power to 12 remote PD devices. NOTE: CANNOT BE USED WITH CISCO POE PRODUCTS. For additional information and complete specifications, click the data sheet link in the Downloads tab. Features Complies with 802.3af Power over Ethernet Standard Standards based ensuring these devices will work with multiple manufacturers equipment Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices Used to inject 48V DC power onto a standard Cat5/6 cable Application 802.3af IP Phones PoE WLAN

The Planet POE-1200G is a 12-port Gigabit IEEE 802.3af PoE Web Management Injector Hub, which complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 12 10/100/1000Base-T Gigabit Ethernet ports, the POE-1200G supports full 48V DC power for any remote IEEE 802.3af powered devices (PDs) such as wireless LAN access points, IP phones, and IP cameras. Supporting full PoE power budget of 190 watts, the POE-1200G provides sufficient 15.4-watt PoE power to 12 remote PD devices.
NOTE: CANNOT BE USED WITH CISCO POE PRODUCTS.
For additional information and complete specifications, click the data sheet link in the Downloads tab.

Features

  • Complies with 802.3af Power over Ethernet Standard
  • Standards based ensuring these devices will work with multiple manufacturers equipment
  • Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices
  • Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices
  • Used to inject 48V DC power onto a standard Cat5/6 cable

Application

  • 802.3af
  • IP Phones
  • PoE
  • WLAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number POE-PT1200G
Product Name 12 Port 802.3af Gigabit PoE Injector Hub
Ports 12
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 649709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 55 volts
Input Voltage 240 volts
View Details
Industrial PoE++ Injectors - IPI-432P-60-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details