L-com, Inc. Four-Port CAT5 Passive PoE Midspan/Injector BT-CAT5-P4

Description
The BT-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BT-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BT-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BT-CAT5-P4. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P4-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P4-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P4-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade aluminum housing Low cost Quad port Midspan/Injector Provides DC power surge protection Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches Wireless LAN Access Points and Bridges
Datasheet
Description
The BT-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BT-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BT-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BT-CAT5-P4. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P4-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P4-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P4-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade aluminum housing Low cost Quad port Midspan/Injector Provides DC power surge protection Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches Wireless LAN Access Points and Bridges
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four-Port CAT5 Passive PoE Midspan/Injector - BT-CAT5-P4 - L-com, Inc.
North Andover, MA, United States
Four-Port CAT5 Passive PoE Midspan/Injector
BT-CAT5-P4
Four-Port CAT5 Passive PoE Midspan/Injector BT-CAT5-P4
The BT-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BT-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BT-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BT-CAT5-P4. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P4-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P4-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P4-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade aluminum housing Low cost Quad port Midspan/Injector Provides DC power surge protection Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wired Switches Wireless LAN Access Points and Bridges

The BT-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BT-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BT-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BT-CAT5-P4.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BT-CAT5-P4-4848
With 48VDC @ 70 Watt Power Supply - BT-CAT5-P4-4870
With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P4-56118

Features

  • Available individually or with 48VDC @ 48W or 70W power supply
  • Industrial grade aluminum housing
  • Low cost Quad port Midspan/Injector
  • Provides DC power surge protection

Application

  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
  • Wired Switches
  • Wireless LAN Access Points and Bridges
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT5-P4
Product Name Four-Port CAT5 Passive PoE Midspan/Injector
Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
PoE Injectors - 2858651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 53 volts
Input Voltage 100 to 240 volts
View Details