L-com, Inc. Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt PS2424-POE

Description
The PS2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 24VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Size Since the PS2424-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS2424-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, 3-prong power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af/at compatible Integral 24VDC @ 24W power supply PoE Injector/Midspan and Power Supply in one unit Application 24VDC IP surveillance cameras 24VDC VoIP (Voice over Internet Protocol) telephones 24VDC Power-Over-Ethernet devices 24VDC wireless LAN Access Points and Bridges
Description
The PS2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 24VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Size Since the PS2424-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS2424-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, 3-prong power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af/at compatible Integral 24VDC @ 24W power supply PoE Injector/Midspan and Power Supply in one unit Application 24VDC IP surveillance cameras 24VDC VoIP (Voice over Internet Protocol) telephones 24VDC Power-Over-Ethernet devices 24VDC wireless LAN Access Points and Bridges

Suppliers

Company
Product
Description
Supplier Links
Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt - PS2424-POE - L-com, Inc.
North Andover, MA, United States
Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt
PS2424-POE
Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt PS2424-POE
The PS2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 24VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Size Since the PS2424-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS2424-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, 3-prong power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af/at compatible Integral 24VDC @ 24W power supply PoE Injector/Midspan and Power Supply in one unit Application 24VDC IP surveillance cameras 24VDC VoIP (Voice over Internet Protocol) telephones 24VDC Power-Over-Ethernet devices 24VDC wireless LAN Access Points and Bridges

The PS2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 24VDC power requirement.
*The total number of devices that can be powered will depend on the power requirements of each device used.
Compact Size
Since the PS2424-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top.
Built In Protection Circuits
The PS2424-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored.
Note, 3-prong power cord sold separately. See below for power cords available.
For additional information and complete specifications, click on the data sheet link below.

Features

  • 100-240 VAC input
  • Built in protection circuits
  • IEEE 802.3af/at compatible
  • Integral 24VDC @ 24W power supply
  • PoE Injector/Midspan and Power Supply in one unit

Application

  • 24VDC IP surveillance cameras
  • 24VDC VoIP (Voice over Internet Protocol) telephones
  • 24VDC Power-Over-Ethernet devices
  • 24VDC wireless LAN Access Points and Bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PS2424-POE
Product Name Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2565303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 5 to 12 volts
View Details
Industrial PoE++ Injectors - IPI-432P-60-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details