L-com, Inc. Single-Port Passive PoE Injector/Picker with 48VDC @ 70 Watt Power Supply BT-CAT5-P1J-4870

Description
The BT-CAT5-P1J-4870 Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables. Power-over-Ethernet eliminates the need for an AC outlet to be installed. Integral Medium Power Surge Protection The BT-CAT5-P1J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The BT-CAT5-P1J can also be used as a standalone lightning surge protector. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This kit includes the protector/injector and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector only - BT-CAT5-P1J With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1J-4848 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1J-56118 Features Avaliable individually or in kits Includes 48VDC @ 70 Watt Power Supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Shielded RJ-45 jacks EMI noise suppression Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas
Datasheet
Description
The BT-CAT5-P1J-4870 Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables. Power-over-Ethernet eliminates the need for an AC outlet to be installed. Integral Medium Power Surge Protection The BT-CAT5-P1J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The BT-CAT5-P1J can also be used as a standalone lightning surge protector. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This kit includes the protector/injector and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector only - BT-CAT5-P1J With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1J-4848 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1J-56118 Features Avaliable individually or in kits Includes 48VDC @ 70 Watt Power Supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Shielded RJ-45 jacks EMI noise suppression Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Port Passive PoE Injector/Picker with 48VDC @ 70 Watt Power Supply - BT-CAT5-P1J-4870 - L-com, Inc.
North Andover, MA, United States
Single-Port Passive PoE Injector/Picker with 48VDC @ 70 Watt Power Supply
BT-CAT5-P1J-4870
Single-Port Passive PoE Injector/Picker with 48VDC @ 70 Watt Power Supply BT-CAT5-P1J-4870
The BT-CAT5-P1J-4870 Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables. Power-over-Ethernet eliminates the need for an AC outlet to be installed. Integral Medium Power Surge Protection The BT-CAT5-P1J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The BT-CAT5-P1J can also be used as a standalone lightning surge protector. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This kit includes the protector/injector and a 48VDC @ 70W power supply (PS4870-25R). This unit is also available individually or in the following kits: Injector only - BT-CAT5-P1J With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1J-4848 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1J-56118 Features Avaliable individually or in kits Includes 48VDC @ 70 Watt Power Supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Shielded RJ-45 jacks EMI noise suppression Application IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Bluetooth® Access Points Wireless LAN Access Points and Bridges Wireless LAN WiFi Amplifiers and Amplified Antennas

The BT-CAT5-P1J-4870 Single-Port CAT5 PoE Midspan/Injector (also known as PoE Passive Splitter or Tap) is a commercial grade Power-over-Ethernet device that supplies power for a 10/100 Base-T Power-over-Ethernet, PoE equipped network device. It is compatible with a Power Device (PD) that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Additionally, the unit supports both positive and negative DC as well as AC power up to 55 volts. Only a single Ethernet cable is run to each Network Appliance instead of separate power and data cables. Power-over-Ethernet eliminates the need for an AC outlet to be installed.
Integral Medium Power Surge Protection
The BT-CAT5-P1J features integral surge protection for the data lines and power feeds. The unit eliminates the need for an external surge protector. The unit provides protection for both common and differential mode surges. High-speed semiconductors clamp any voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The design utilizes Thyristor diode technology which has superior power handling capability compared to TVS or Avalanche diode based designs. The BT-CAT5-P1J can also be used as a standalone lightning surge protector.
A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.
This kit includes the protector/injector and a 48VDC @ 70W power supply (PS4870-25R).
This unit is also available individually or in the following kits:
Injector only - BT-CAT5-P1J
With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1J-4848
With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1J-56118

Features

  • Avaliable individually or in kits
  • Includes 48VDC @ 70 Watt Power Supply
  • Industrial grade cast aluminum housing
  • Lightning and surge protection on data and power lines
  • Shielded RJ-45 jacks EMI noise suppression

Application

  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
  • Bluetooth® Access Points
  • Wireless LAN Access Points and Bridges
  • Wireless LAN WiFi Amplifiers and Amplified Antennas
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT5-P1J-4870
Product Name Single-Port Passive PoE Injector/Picker with 48VDC @ 70 Watt Power Supply
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2703457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 48 volts
View Details
PoE Injectors - GPI-421 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details