L-com, Inc. 4-Port DIN Mount CAT5 Passive PoE Midspan/Injector BTD-CAT5-P4

Description
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Industrial grade aluminum housing DIN 3 rail mountable Low cost quad port Midspan/Injector Provides DC power surge protection Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges
Description
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Industrial grade aluminum housing DIN 3 rail mountable Low cost quad port Midspan/Injector Provides DC power surge protection Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges

Suppliers

Company
Product
Description
Supplier Links
4-Port DIN Mount CAT5 Passive PoE Midspan/Injector - BTD-CAT5-P4 - L-com, Inc.
North Andover, MA, United States
4-Port DIN Mount CAT5 Passive PoE Midspan/Injector
BTD-CAT5-P4
4-Port DIN Mount CAT5 Passive PoE Midspan/Injector BTD-CAT5-P4
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118 For additional information and complete specifications, see the data sheet in the Downloads tab. Features Industrial grade aluminum housing DIN 3 rail mountable Low cost quad port Midspan/Injector Provides DC power surge protection Application IP surveillance cameras VoIP (Voice over Internet Protocol) telephones Wired switches Wireless LAN access points and bridges

The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power.
The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848
With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870
With 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118
For additional information and complete specifications, see the data sheet in the Downloads tab.

Features

  • Industrial grade aluminum housing
  • DIN 3 rail mountable
  • Low cost quad port Midspan/Injector
  • Provides DC power surge protection

Application

  • IP surveillance cameras
  • VoIP (Voice over Internet Protocol) telephones
  • Wired switches
  • Wireless LAN access points and bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BTD-CAT5-P4
Product Name 4-Port DIN Mount CAT5 Passive PoE Midspan/Injector
Ports 4
Unlock Full Specs
to access all available technical data