L-com, Inc. Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 60W PS4860GB-POE

Description
The PS4860GB-POE is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 60W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Since the PS4860GB-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. The PS4860GB-POE features built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note: 1 ft. power supply cord sold separately. See PSCORD3 Note: This unit replaces the PS4860-POE. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features 10/100/1000 Mbps PoE Injector/Midspan and Power Supply in one unit Built in protection circuits IEEE 802.3af/at compatible Integral 48VDC @ 60W power supply Application High definition IP surveillance cameras Wired gigabit PoE switches Gigabit network devices Wireless LAN Access Points and Bridges
Description
The PS4860GB-POE is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 60W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Since the PS4860GB-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. The PS4860GB-POE features built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note: 1 ft. power supply cord sold separately. See PSCORD3 Note: This unit replaces the PS4860-POE. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features 10/100/1000 Mbps PoE Injector/Midspan and Power Supply in one unit Built in protection circuits IEEE 802.3af/at compatible Integral 48VDC @ 60W power supply Application High definition IP surveillance cameras Wired gigabit PoE switches Gigabit network devices Wireless LAN Access Points and Bridges

Suppliers

Company
Product
Description
Supplier Links
Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 60W - PS4860GB-POE - L-com, Inc.
North Andover, MA, United States
Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 60W
PS4860GB-POE
Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 60W PS4860GB-POE
The PS4860GB-POE is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 60W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Since the PS4860GB-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. The PS4860GB-POE features built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note: 1 ft. power supply cord sold separately. See PSCORD3 Note: This unit replaces the PS4860-POE. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features 10/100/1000 Mbps PoE Injector/Midspan and Power Supply in one unit Built in protection circuits IEEE 802.3af/at compatible Integral 48VDC @ 60W power supply Application High definition IP surveillance cameras Wired gigabit PoE switches Gigabit network devices Wireless LAN Access Points and Bridges

The PS4860GB-POE is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 60W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement.
*The total number of devices that can be powered will depend on the power requirements of each device used.
Since the PS4860GB-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top.
The PS4860GB-POE features built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored.
Note: 1 ft. power supply cord sold separately. See PSCORD3
Note: This unit replaces the PS4860-POE.
For additional information and complete specifications, click on the Data Sheet link in the Downloads section.

Features

  • 10/100/1000 Mbps
  • PoE Injector/Midspan and Power Supply in one unit
  • Built in protection circuits
  • IEEE 802.3af/at compatible
  • Integral 48VDC @ 60W power supply

Application

  • High definition IP surveillance cameras
  • Wired gigabit PoE switches
  • Gigabit network devices
  • Wireless LAN Access Points and Bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PS4860GB-POE
Product Name Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 60W
Output Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2844434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 48 volts
Input Voltage 12 volts
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details