L-com, Inc. Single-Port CAT6 Passive Gigabit Midspan/Injector BT-CAT6-P1

Description
The BT-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BT-CAT6-P1 features shielded RJ45 jacks. This along with the BT-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6-P1-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT6-P1-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-56118 For additional information and complete specifications, click on the data sheet in the Downloads tab. Features IEEE 802.3af compatibility Transformer isolation on all 4 pairs Available individually or with 48VDC @ 48W or 70W power supply Rugged die cast aluminum enclosure with integral mounting feet Up to 60 volts DC or AC power Application Wired gigabit PoE switches Wireless LAN access points and bridges High definition IP surveillance cameras WAN millimeter radios
Datasheet
Description
The BT-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BT-CAT6-P1 features shielded RJ45 jacks. This along with the BT-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6-P1-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT6-P1-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-56118 For additional information and complete specifications, click on the data sheet in the Downloads tab. Features IEEE 802.3af compatibility Transformer isolation on all 4 pairs Available individually or with 48VDC @ 48W or 70W power supply Rugged die cast aluminum enclosure with integral mounting feet Up to 60 volts DC or AC power Application Wired gigabit PoE switches Wireless LAN access points and bridges High definition IP surveillance cameras WAN millimeter radios
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Port CAT6 Passive Gigabit Midspan/Injector - BT-CAT6-P1 - L-com, Inc.
North Andover, MA, United States
Single-Port CAT6 Passive Gigabit Midspan/Injector
BT-CAT6-P1
Single-Port CAT6 Passive Gigabit Midspan/Injector BT-CAT6-P1
The BT-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location. The BT-CAT6-P1 features shielded RJ45 jacks. This along with the BT-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT6-P1-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT6-P1-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-56118 For additional information and complete specifications, click on the data sheet in the Downloads tab. Features IEEE 802.3af compatibility Transformer isolation on all 4 pairs Available individually or with 48VDC @ 48W or 70W power supply Rugged die cast aluminum enclosure with integral mounting feet Up to 60 volts DC or AC power Application Wired gigabit PoE switches Wireless LAN access points and bridges High definition IP surveillance cameras WAN millimeter radios

The BT-CAT6-P1 Single-Port Gigabit CAT6 Midspan/Injector is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100/1000 Base-T Power-over-Ethernet, PoE equipped Network Appliance device. The unit uses Gigabit transformers on all four data pairs in contrast to cheaper designs that only use transformers for two pairs. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). Power-over-Ethernet eliminates the need for an AC outlet at each Network Appliance location.
The BT-CAT6-P1 features shielded RJ45 jacks. This along with the BT-CAT6-P1's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BT-CAT6-P1-4848
With 48VDC @ 70 Watt Power Supply - BT-CAT6-P1-4870
With 56VDC @ 117.6 Watt Power Supply - BT-CAT6-P1-56118
For additional information and complete specifications, click on the data sheet in the Downloads tab.

Features

  • IEEE 802.3af compatibility
  • Transformer isolation on all 4 pairs
  • Available individually or with 48VDC @ 48W or 70W power supply
  • Rugged die cast aluminum enclosure with integral mounting feet
  • Up to 60 volts DC or AC power

Application

  • Wired gigabit PoE switches
  • Wireless LAN access points and bridges
  • High definition IP surveillance cameras
  • WAN millimeter radios
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT6-P1
Product Name Single-Port CAT6 Passive Gigabit Midspan/Injector
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2844566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 54 volts
Input Voltage 12 to 56 volts
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details