L-com, Inc. Reverse Polarity Single-Port CAT5 PoE Passive Midspan/Injector BT-CAT5-P1R

Description
The BT-CAT5-P1R Single-Port CAT-5 Midspan/Injector (also used as an PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with Cisco Aironet® 1100 and 1200 series access points and other equipment supporting reverse polarity PoE pinout (Pins 4 and 5: Power - / Pins 7 and 8 Power: +). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub. The integral lightning and surge protection individually protects the 4 data lines as well as protection for the power lines. High speed devices clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3, 6 and +/- 58 volts on pins, 4, 5, 7 and 8. The BT-CAT5-P1R features shielded RJ45 jacks. This along with the BT-CAT5-P1R's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. Note: Power supply is not included with this model. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1R4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1R4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1R-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Compatible with Cisco Aironet® 1100 & 1200 Series APs and other Reverse Polarity PoE equipment Shielded RJ-45 jacks suppress EMI noise Application Bluetooth® Access Points Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wireless LAN WiFi Amplifiers and Amplified Antennas
Datasheet
Description
The BT-CAT5-P1R Single-Port CAT-5 Midspan/Injector (also used as an PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with Cisco Aironet® 1100 and 1200 series access points and other equipment supporting reverse polarity PoE pinout (Pins 4 and 5: Power - / Pins 7 and 8 Power: +). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub. The integral lightning and surge protection individually protects the 4 data lines as well as protection for the power lines. High speed devices clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3, 6 and +/- 58 volts on pins, 4, 5, 7 and 8. The BT-CAT5-P1R features shielded RJ45 jacks. This along with the BT-CAT5-P1R's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. Note: Power supply is not included with this model. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1R4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1R4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1R-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Compatible with Cisco Aironet® 1100 & 1200 Series APs and other Reverse Polarity PoE equipment Shielded RJ-45 jacks suppress EMI noise Application Bluetooth® Access Points Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wireless LAN WiFi Amplifiers and Amplified Antennas
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reverse Polarity Single-Port CAT5 PoE Passive Midspan/Injector - BT-CAT5-P1R - L-com, Inc.
North Andover, MA, United States
Reverse Polarity Single-Port CAT5 PoE Passive Midspan/Injector
BT-CAT5-P1R
Reverse Polarity Single-Port CAT5 PoE Passive Midspan/Injector BT-CAT5-P1R
The BT-CAT5-P1R Single-Port CAT-5 Midspan/Injector (also used as an PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with Cisco Aironet® 1100 and 1200 series access points and other equipment supporting reverse polarity PoE pinout (Pins 4 and 5: Power - / Pins 7 and 8 Power: +). Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub. The integral lightning and surge protection individually protects the 4 data lines as well as protection for the power lines. High speed devices clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3, 6 and +/- 58 volts on pins, 4, 5, 7 and 8. The BT-CAT5-P1R features shielded RJ45 jacks. This along with the BT-CAT5-P1R's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. Note: Power supply is not included with this model. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1R4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1R4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1R-56118 Features Available individually or with 48VDC @ 48W or 70W power supply Industrial grade cast aluminum housing Lightning and surge protection on data and power lines Compatible with Cisco Aironet® 1100 & 1200 Series APs and other Reverse Polarity PoE equipment Shielded RJ-45 jacks suppress EMI noise Application Bluetooth® Access Points Wireless LAN Access Points and Bridges IP Surveillance Cameras VoIP (Voice over Internet Protocol) Telephones Wireless LAN WiFi Amplifiers and Amplified Antennas

The BT-CAT5-P1R Single-Port CAT-5 Midspan/Injector (also used as an PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC power for one PoE-equipped device. It is compatible with Cisco Aironet® 1100 and 1200 series access points and other equipment supporting reverse polarity PoE pinout (Pins 4 and 5: Power - / Pins 7 and 8 Power: +).
Power-over-Ethernet eliminates the need for an AC outlet at each AP location. Only a single Ethernet cable is run to each AP instead of separate power and data cables. The injector is typically installed near the Ethernet hub.
The integral lightning and surge protection individually protects the 4 data lines as well as protection for the power lines. High speed devices clamp any voltage, positive or negative on the wires. The limits are +/- 15 volts on pins, 1, 2, 3, 6 and +/- 58 volts on pins, 4, 5, 7 and 8.
The BT-CAT5-P1R features shielded RJ45 jacks. This along with the BT-CAT5-P1R's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is provided directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.
Note: Power supply is not included with this model.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BT-CAT5-P1R4848
With 48VDC @ 70 Watt Power Supply - BT-CAT5-P1R4870
With 56VDC @ 117.6 Watt Power Supply - BT-CAT5-P1R-56118

Features

  • Available individually or with 48VDC @ 48W or 70W power supply
  • Industrial grade cast aluminum housing
  • Lightning and surge protection on data and power lines
  • Compatible with Cisco Aironet® 1100 & 1200 Series APs and other Reverse Polarity PoE equipment
  • Shielded RJ-45 jacks suppress EMI noise

Application

  • Bluetooth® Access Points
  • Wireless LAN Access Points and Bridges
  • IP Surveillance Cameras
  • VoIP (Voice over Internet Protocol) Telephones
  • Wireless LAN WiFi Amplifiers and Amplified Antennas
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT5-P1R
Product Name Reverse Polarity Single-Port CAT5 PoE Passive Midspan/Injector
Unlock Full Specs
to access all available technical data

Similar Products

PoE++ Injectors - GPI-441 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2844562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 55 volts
Input Voltage 24 to 56 volts
View Details