L-com, Inc. Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20W PS4820GB-POE-1

Description
The PS4820GB-POE-1 is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 20W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Since the PS4820GB-POE-1 is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. The PS4820GB-POE-1 features built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note: 1 ft. power supply cord sold separately. See PSCORD3 Features 10/100/1000 Mbps Built in protection circuits IEEE 802.3af compatible Integral 48VDC @ 20W power supply PoE Injector/Midspan and Power Supply in one unit Application Gigabit network devices High definition IP surveillance cameras Wired gigabit PoE switches Wireless LAN access points and bridges
Description
The PS4820GB-POE-1 is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 20W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Since the PS4820GB-POE-1 is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. The PS4820GB-POE-1 features built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note: 1 ft. power supply cord sold separately. See PSCORD3 Features 10/100/1000 Mbps Built in protection circuits IEEE 802.3af compatible Integral 48VDC @ 20W power supply PoE Injector/Midspan and Power Supply in one unit Application Gigabit network devices High definition IP surveillance cameras Wired gigabit PoE switches Wireless LAN access points and bridges

Suppliers

Company
Product
Description
Supplier Links
Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20W - PS4820GB-POE-1 - L-com, Inc.
North Andover, MA, United States
Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20W
PS4820GB-POE-1
Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20W PS4820GB-POE-1
The PS4820GB-POE-1 is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 20W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Since the PS4820GB-POE-1 is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. The PS4820GB-POE-1 features built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note: 1 ft. power supply cord sold separately. See PSCORD3 Features 10/100/1000 Mbps Built in protection circuits IEEE 802.3af compatible Integral 48VDC @ 20W power supply PoE Injector/Midspan and Power Supply in one unit Application Gigabit network devices High definition IP surveillance cameras Wired gigabit PoE switches Wireless LAN access points and bridges

The PS4820GB-POE-1 is a Gigabit Power-over-Ethernet (PoE) Injector/Midspan with integral power supply. It provides 48VDC @ 20W of PoE power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5/6 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 48VDC power requirement.
*The total number of devices that can be powered will depend on the power requirements of each device used.
Since the PS4820GB-POE-1 is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top.
The PS4820GB-POE-1 features built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored.
Note: 1 ft. power supply cord sold separately. See PSCORD3

Features

  • 10/100/1000 Mbps
  • Built in protection circuits
  • IEEE 802.3af compatible
  • Integral 48VDC @ 20W power supply
  • PoE Injector/Midspan and Power Supply in one unit

Application

  • Gigabit network devices
  • High definition IP surveillance cameras
  • Wired gigabit PoE switches
  • Wireless LAN access points and bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PS4820GB-POE-1
Product Name Desktop Gigabit PoE Injector/Midspan w/ Integral Power Supply, 48VDC @ 20W
Output Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 649709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 55 volts
Input Voltage 240 volts
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details