L-com, Inc. 24 Port 802.3af Gigabit PoE Injector Hub POE-PT2400G

Description
The Planet POE-2400G is a 24-port Gigabit IEEE 802.3af PoE Web Management Injector Hub and complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 24 10/100/1000Base-T Gigabit Ethernet ports, the POE-2400G supports full 48V DC power for any remote IEEE 802.3af powered device (PD) such as wireless LAN access point, IP phone, and IP camera. Supporting full PoE power budget of 380 watts, the POE-2400G provides sufficient 15.4-watt PoE power to 24 remote PD devices. NOTE: CANNOT BE USED WITH CISCO POE PRODUCTS. For additional information and complete specifications, click the data sheet link in the Downloads tab. Features Used to inject 48V DC power onto a standard Cat5/6 cable Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices Complies with 802.3af Power over Ethernet Standard Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices Standards based ensuring these devices will work with multiple manufacturers equipment Application PoE 802.3af IP Phones WLAN
Description
The Planet POE-2400G is a 24-port Gigabit IEEE 802.3af PoE Web Management Injector Hub and complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 24 10/100/1000Base-T Gigabit Ethernet ports, the POE-2400G supports full 48V DC power for any remote IEEE 802.3af powered device (PD) such as wireless LAN access point, IP phone, and IP camera. Supporting full PoE power budget of 380 watts, the POE-2400G provides sufficient 15.4-watt PoE power to 24 remote PD devices. NOTE: CANNOT BE USED WITH CISCO POE PRODUCTS. For additional information and complete specifications, click the data sheet link in the Downloads tab. Features Used to inject 48V DC power onto a standard Cat5/6 cable Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices Complies with 802.3af Power over Ethernet Standard Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices Standards based ensuring these devices will work with multiple manufacturers equipment Application PoE 802.3af IP Phones WLAN

Suppliers

Company
Product
Description
Supplier Links
24 Port 802.3af Gigabit PoE Injector Hub - POE-PT2400G - L-com, Inc.
North Andover, MA, United States
24 Port 802.3af Gigabit PoE Injector Hub
POE-PT2400G
24 Port 802.3af Gigabit PoE Injector Hub POE-PT2400G
The Planet POE-2400G is a 24-port Gigabit IEEE 802.3af PoE Web Management Injector Hub and complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 24 10/100/1000Base-T Gigabit Ethernet ports, the POE-2400G supports full 48V DC power for any remote IEEE 802.3af powered device (PD) such as wireless LAN access point, IP phone, and IP camera. Supporting full PoE power budget of 380 watts, the POE-2400G provides sufficient 15.4-watt PoE power to 24 remote PD devices. NOTE: CANNOT BE USED WITH CISCO POE PRODUCTS. For additional information and complete specifications, click the data sheet link in the Downloads tab. Features Used to inject 48V DC power onto a standard Cat5/6 cable Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices Complies with 802.3af Power over Ethernet Standard Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices Standards based ensuring these devices will work with multiple manufacturers equipment Application PoE 802.3af IP Phones WLAN

The Planet POE-2400G is a 24-port Gigabit IEEE 802.3af PoE Web Management Injector Hub and complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 24 10/100/1000Base-T Gigabit Ethernet ports, the POE-2400G supports full 48V DC power for any remote IEEE 802.3af powered device (PD) such as wireless LAN access point, IP phone, and IP camera. Supporting full PoE power budget of 380 watts, the POE-2400G provides sufficient 15.4-watt PoE power to 24 remote PD devices.
NOTE: CANNOT BE USED WITH CISCO POE PRODUCTS.
For additional information and complete specifications, click the data sheet link in the Downloads tab.

Features

  • Used to inject 48V DC power onto a standard Cat5/6 cable
  • Allows freedom in WLAN designs by not having to factor in AC outlets for powering up devices
  • Complies with 802.3af Power over Ethernet Standard
  • Power injection over Cat5/6 cables means no more cumbersome power cords are required to connect access points and other Ethernet devices
  • Standards based ensuring these devices will work with multiple manufacturers equipment

Application

  • PoE
  • 802.3af
  • IP Phones
  • WLAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number POE-PT2400G
Product Name 24 Port 802.3af Gigabit PoE Injector Hub
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 522539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details
Industrial PoE++ Injectors - IPI-442P-90-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details