L-com, Inc. PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt PSW2424-POE

Description
The PSW2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 24VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Wall Mount Design Since the PSW2424-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW2424-POE can convert any of L-com's 120VAC industrial enclosures into a 24VDC PoE ready enclosure. Built In Protection Circuits The PSW2424-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features IEEE 802.3af/at compatible Built in protection circuits Compact design Integral 24VDC @ 24W power supply No additional power cables required Application 24VDC Power-Over-Ethernet devices 24VDC VoIP (Voice over Internet Protocol) telephones 24VDC wireless LAN Access Points and Bridges 24VDC IP surveillance cameras Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets
Description
The PSW2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 24VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Wall Mount Design Since the PSW2424-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW2424-POE can convert any of L-com's 120VAC industrial enclosures into a 24VDC PoE ready enclosure. Built In Protection Circuits The PSW2424-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features IEEE 802.3af/at compatible Built in protection circuits Compact design Integral 24VDC @ 24W power supply No additional power cables required Application 24VDC Power-Over-Ethernet devices 24VDC VoIP (Voice over Internet Protocol) telephones 24VDC wireless LAN Access Points and Bridges 24VDC IP surveillance cameras Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets

Suppliers

Company
Product
Description
Supplier Links
PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt - PSW2424-POE - L-com, Inc.
North Andover, MA, United States
PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt
PSW2424-POE
PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt PSW2424-POE
The PSW2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 24VDC power requirement. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Wall Mount Design Since the PSW2424-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW2424-POE can convert any of L-com's 120VAC industrial enclosures into a 24VDC PoE ready enclosure. Built In Protection Circuits The PSW2424-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features IEEE 802.3af/at compatible Built in protection circuits Compact design Integral 24VDC @ 24W power supply No additional power cables required Application 24VDC Power-Over-Ethernet devices 24VDC VoIP (Voice over Internet Protocol) telephones 24VDC wireless LAN Access Points and Bridges 24VDC IP surveillance cameras Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets

The PSW2424-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 24VDC, 24 Watt power supply. It provides 24VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 24VDC power requirement.
*The total number of devices that can be powered will depend on the power requirements of each device used.
Compact Wall Mount Design
Since the PSW2424-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW2424-POE can convert any of L-com's 120VAC industrial enclosures into a 24VDC PoE ready enclosure.
Built In Protection Circuits
The PSW2424-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored.
For additional information and complete specifications, click on the data sheet link below.

Features

  • IEEE 802.3af/at compatible
  • Built in protection circuits
  • Compact design
  • Integral 24VDC @ 24W power supply
  • No additional power cables required

Application

  • 24VDC Power-Over-Ethernet devices
  • 24VDC VoIP (Voice over Internet Protocol) telephones
  • 24VDC wireless LAN Access Points and Bridges
  • 24VDC IP surveillance cameras
  • Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PSW2424-POE
Product Name PoE Injector/Midspan w/ Integral Power Supply, 24VDC @ 24 Watt
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5GPS-A - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE++ Injectors - GPI-441 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
PoE Injectors - 2858651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 53 volts
Input Voltage 100 to 240 volts
View Details