L-com, Inc. Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection BT-CAT5E-P1-HP

Description
The BT-CAT5E-P1-HP Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. Integral High Power Surge Protection The BT-CAT5E-P1-HP features integral surge protection for the data and power feeds. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. This unit can also be used as a stand alone lightning surge protector. The BT-CAT5E-P1-HP features shielded RJ45 jacks. This along with the BT-CAT5-P1J's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5E-P1-HP-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5E-P1-HP-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5E-P1-HP56118 Outdoor version also available - BT-CAT5E-P1-HPW For additional information and complete specifications, click on data sheet link in the Downloads tab. Features CAT5e and CAT5 compatibility Surge Protection on all lines Cable shield isolated from safety ground GR-1089 Intra-Building rated Up to 60 volts DC or AC power Application IP Surveillance Cameras Wired Switches Wireless LAN Access Points and Bridges Wireless LAN Amplifiers
Datasheet
Description
The BT-CAT5E-P1-HP Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. Integral High Power Surge Protection The BT-CAT5E-P1-HP features integral surge protection for the data and power feeds. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. This unit can also be used as a stand alone lightning surge protector. The BT-CAT5E-P1-HP features shielded RJ45 jacks. This along with the BT-CAT5-P1J's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5E-P1-HP-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5E-P1-HP-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5E-P1-HP56118 Outdoor version also available - BT-CAT5E-P1-HPW For additional information and complete specifications, click on data sheet link in the Downloads tab. Features CAT5e and CAT5 compatibility Surge Protection on all lines Cable shield isolated from safety ground GR-1089 Intra-Building rated Up to 60 volts DC or AC power Application IP Surveillance Cameras Wired Switches Wireless LAN Access Points and Bridges Wireless LAN Amplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection - BT-CAT5E-P1-HP - L-com, Inc.
North Andover, MA, United States
Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection
BT-CAT5E-P1-HP
Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection BT-CAT5E-P1-HP
The BT-CAT5E-P1-HP Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts. Integral High Power Surge Protection The BT-CAT5E-P1-HP features integral surge protection for the data and power feeds. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. This unit can also be used as a stand alone lightning surge protector. The BT-CAT5E-P1-HP features shielded RJ45 jacks. This along with the BT-CAT5-P1J's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation. This unit is also available in the following kits: With 48VDC @ 48 Watt Power Supply - BT-CAT5E-P1-HP-4848 With 48VDC @ 70 Watt Power Supply - BT-CAT5E-P1-HP-4870 With 56VDC @ 117.6 Watt Power Supply - BT-CAT5E-P1-HP56118 Outdoor version also available - BT-CAT5E-P1-HPW For additional information and complete specifications, click on data sheet link in the Downloads tab. Features CAT5e and CAT5 compatibility Surge Protection on all lines Cable shield isolated from safety ground GR-1089 Intra-Building rated Up to 60 volts DC or AC power Application IP Surveillance Cameras Wired Switches Wireless LAN Access Points and Bridges Wireless LAN Amplifiers

The BT-CAT5E-P1-HP Single-Port CAT5E Midspan/Injector (also known as PoE Passive Splitter) is a commercial grade Power-over-Ethernet device that provides DC or AC power for one 10/100 Base-T Ethernet Power-over-Ethernet, PoE equipped Network Appliance device. It is compatible with devices that support the IEEE 802.3af standard PoE power feed using Mode B (Pins 4/5 and 7/8). The unit supports both positive and negative DC as well as AC power up to 60 volts.
Integral High Power Surge Protection
The BT-CAT5E-P1-HP features integral surge protection for the data and power feeds. The unit eliminates the need for an external surge protector and is designed to provide protection for expensive indoor equipment. The design provides protection for both common and differential mode surges. This unit can also be used as a stand alone lightning surge protector.
The BT-CAT5E-P1-HP features shielded RJ45 jacks. This along with the BT-CAT5-P1J's metal housing helps reduce the effects of EMI interference. A ground lug and terminal is located directly on the injector housing providing superior grounding. The cast aluminum housing includes integral mounting feet for ease of installation.
This unit is also available in the following kits:
With 48VDC @ 48 Watt Power Supply - BT-CAT5E-P1-HP-4848
With 48VDC @ 70 Watt Power Supply - BT-CAT5E-P1-HP-4870
With 56VDC @ 117.6 Watt Power Supply - BT-CAT5E-P1-HP56118
Outdoor version also available - BT-CAT5E-P1-HPW
For additional information and complete specifications, click on data sheet link in the Downloads tab.

Features

  • CAT5e and CAT5 compatibility
  • Surge Protection on all lines
  • Cable shield isolated from safety ground
  • GR-1089 Intra-Building rated
  • Up to 60 volts DC or AC power

Application

  • IP Surveillance Cameras
  • Wired Switches
  • Wireless LAN Access Points and Bridges
  • Wireless LAN Amplifiers
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number BT-CAT5E-P1-HP
Product Name Single-Port CAT5e Passive Midspan/Injector with Hi-Pwr Surge Protection
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2844823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details
Industrial PoE++ Injectors - IPI-442P-90-I - Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
View Details