L-com, Inc. PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt PSW1212-POE

Description
The PSW1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 12VDC power requirement. Compact Wall Mount Design Since the PSW1212-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW1212-POE can convert any of L-com's 120VAC industrial enclosures into a 12VDC PoE ready enclosure. Built In Protection Circuits The PSW1212-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features Built in protection circuits Compact design IEEE 802.3af compatible Integral 12VDC @ 12W power supply No additional power cables required Application 12VDC Power-Over-Ethernet devices 12VDC VoIP (Voice over Internet Protocol) telephones Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets 12VDC IP surveillance cameras 12VDC wireless LAN Access Points and Bridges
Description
The PSW1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 12VDC power requirement. Compact Wall Mount Design Since the PSW1212-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW1212-POE can convert any of L-com's 120VAC industrial enclosures into a 12VDC PoE ready enclosure. Built In Protection Circuits The PSW1212-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features Built in protection circuits Compact design IEEE 802.3af compatible Integral 12VDC @ 12W power supply No additional power cables required Application 12VDC Power-Over-Ethernet devices 12VDC VoIP (Voice over Internet Protocol) telephones Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets 12VDC IP surveillance cameras 12VDC wireless LAN Access Points and Bridges

Suppliers

Company
Product
Description
Supplier Links
PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt - PSW1212-POE - L-com, Inc.
North Andover, MA, United States
PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt
PSW1212-POE
PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt PSW1212-POE
The PSW1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 12VDC power requirement. Compact Wall Mount Design Since the PSW1212-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW1212-POE can convert any of L-com's 120VAC industrial enclosures into a 12VDC PoE ready enclosure. Built In Protection Circuits The PSW1212-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. For additional information and complete specifications, click on the data sheet link below. Features Built in protection circuits Compact design IEEE 802.3af compatible Integral 12VDC @ 12W power supply No additional power cables required Application 12VDC Power-Over-Ethernet devices 12VDC VoIP (Voice over Internet Protocol) telephones Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets 12VDC IP surveillance cameras 12VDC wireless LAN Access Points and Bridges

The PSW1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 12VDC power requirement.
Compact Wall Mount Design
Since the PSW1212-POE is completely self-contained, a separate power supply and injector is not required. It can be plugged directly into a wall electrical outlet, eliminating the need for additional power cables. The compact size makes it ideal for crowded equipment enclosures. The PSW1212-POE can convert any of L-com's 120VAC industrial enclosures into a 12VDC PoE ready enclosure.
Built In Protection Circuits
The PSW1212-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored.
For additional information and complete specifications, click on the data sheet link below.

Features

  • Built in protection circuits
  • Compact design
  • IEEE 802.3af compatible
  • Integral 12VDC @ 12W power supply
  • No additional power cables required

Application

  • 12VDC Power-Over-Ethernet devices
  • 12VDC VoIP (Voice over Internet Protocol) telephones
  • Can be used with any of L-com's 120V weatherproof enclosures with 120VAC outlets
  • 12VDC IP surveillance cameras
  • 12VDC wireless LAN Access Points and Bridges
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PSW1212-POE
Product Name PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
PoE Injectors - 401610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 54 volts
Input Voltage 240 volts
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details