Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER OVER ETHERNET (POE) INJECTORS
L-COM, INC.
BTD-CAT5P1R4848 -- POWER OVER ETHERNET (POE)
L-com, Inc.
Power over Ethernet (PoE)
BTD-CAT5P1R4848
Description
INJBTD-CAT5-P1R W/48VDC @ 48W
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
INJBTD-CAT5-P1R W/48VDC @ 48W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power over Ethernet (PoE)
5073-BTD-CAT5P1R4848-ND
Power over Ethernet (PoE)
5073-BTD-CAT5P1R4848-ND
INJBTD-CAT5-P1R W/48VDC @ 48W
INJBTD-CAT5-P1R W/48VDC @ 48W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power over Ethernet (PoE) Injectors
Product Number
5073-BTD-CAT5P1R4848-ND
Product Name
Power over Ethernet (PoE)
Output Voltage
48 volts
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
1GE PoE Injector, IEEE802.3af/at, 24~48VDC, -40~75℃
EKI-2701HPI-AE
Specs
Input Voltage
24 to 48 volts
View Details
2
suppliers
WAGO
Industrial PoE Injector
852-1731
View Details
2
suppliers
RS Components, Ltd.
PoE Injectors
2753549
Specs
Compliance / Approvals
RoHS
Output Voltage
5 to 12 volts
Input Voltage
100 to 240 volts
View Details
Volktek Corporation
PoE Injectors
GPI-421
Specs
Form Factor
Module / Standalone
Applications
Switches
Features
Indicators
View Details