L-com, Inc. Desktop PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt PS1212-POE

Description
The PS1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 12VDC power requirement. Compact Size Since the PS1212-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS1212-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af compatible Integral 12VDC @ 12W power supply PoE Injector/Midspan and Power Supply in one unit Application 12VDC Power-Over-Ethernet devices 12VDC VoIP (Voice over Internet Protocol) telephones 12VDC wireless LAN Access Points and Bridges 12VDC IP surveillance cameras
Description
The PS1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 12VDC power requirement. Compact Size Since the PS1212-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS1212-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af compatible Integral 12VDC @ 12W power supply PoE Injector/Midspan and Power Supply in one unit Application 12VDC Power-Over-Ethernet devices 12VDC VoIP (Voice over Internet Protocol) telephones 12VDC wireless LAN Access Points and Bridges 12VDC IP surveillance cameras

Suppliers

Company
Product
Description
Supplier Links
Desktop PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt - PS1212-POE - L-com, Inc.
North Andover, MA, United States
Desktop PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt
PS1212-POE
Desktop PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt PS1212-POE
The PS1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 12VDC power requirement. Compact Size Since the PS1212-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS1212-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af compatible Integral 12VDC @ 12W power supply PoE Injector/Midspan and Power Supply in one unit Application 12VDC Power-Over-Ethernet devices 12VDC VoIP (Voice over Internet Protocol) telephones 12VDC wireless LAN Access Points and Bridges 12VDC IP surveillance cameras

The PS1212-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 12VDC, 12 Watt power supply. It provides 12VDC power for one PoE-equipped device by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -) and the 12VDC power requirement.
Compact Size
Since the PS1212-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top.
Built In Protection Circuits
The PS1212-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored.
Note, power cord sold separately. See below for power cords available.
For additional information and complete specifications, click on the data sheet link below.

Features

  • 100-240 VAC input
  • Built in protection circuits
  • IEEE 802.3af compatible
  • Integral 12VDC @ 12W power supply
  • PoE Injector/Midspan and Power Supply in one unit

Application

  • 12VDC Power-Over-Ethernet devices
  • 12VDC VoIP (Voice over Internet Protocol) telephones
  • 12VDC wireless LAN Access Points and Bridges
  • 12VDC IP surveillance cameras
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PS1212-POE
Product Name Desktop PoE Injector/Midspan w/ Integral Power Supply, 12VDC @ 12 Watt
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

PoE Injectors - 2844434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 48 volts
Input Voltage 12 volts
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details