L-com, Inc. Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 56VDC @ 56 Watt PS5656-POE

Description
The PS5656-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 56VDC, 56 Watt power supply. It provides 56VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -). This unit is ideal for longer PoE Ethernet cable runs since the injected 56VDC helps compensate for voltage lost in the cable due to the longer length. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Size Since the PS5656-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS5656-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, 3-prong power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af/at compatible Integral 56VDC @ 56W power supply PoE Injector/Midspan and Power Supply in one unit Application 56VDC Full-ODU (outdoor unit) high capacity microwave radios with PoE capability Wireless LAN Access Points and Bridges 56VDC Power-Over-Ethernet devices IP surveillance cameras VoIP (Voice over Internet Protocol) telephones
Description
The PS5656-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 56VDC, 56 Watt power supply. It provides 56VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -). This unit is ideal for longer PoE Ethernet cable runs since the injected 56VDC helps compensate for voltage lost in the cable due to the longer length. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Size Since the PS5656-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS5656-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, 3-prong power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af/at compatible Integral 56VDC @ 56W power supply PoE Injector/Midspan and Power Supply in one unit Application 56VDC Full-ODU (outdoor unit) high capacity microwave radios with PoE capability Wireless LAN Access Points and Bridges 56VDC Power-Over-Ethernet devices IP surveillance cameras VoIP (Voice over Internet Protocol) telephones

Suppliers

Company
Product
Description
Supplier Links
Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 56VDC @ 56 Watt - PS5656-POE - L-com, Inc.
North Andover, MA, United States
Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 56VDC @ 56 Watt
PS5656-POE
Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 56VDC @ 56 Watt PS5656-POE
The PS5656-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 56VDC, 56 Watt power supply. It provides 56VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -). This unit is ideal for longer PoE Ethernet cable runs since the injected 56VDC helps compensate for voltage lost in the cable due to the longer length. *The total number of devices that can be powered will depend on the power requirements of each device used. Compact Size Since the PS5656-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top. Built In Protection Circuits The PS5656-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored. Note, 3-prong power cord sold separately. See below for power cords available. For additional information and complete specifications, click on the data sheet link below. Features 100-240 VAC input Built in protection circuits IEEE 802.3af/at compatible Integral 56VDC @ 56W power supply PoE Injector/Midspan and Power Supply in one unit Application 56VDC Full-ODU (outdoor unit) high capacity microwave radios with PoE capability Wireless LAN Access Points and Bridges 56VDC Power-Over-Ethernet devices IP surveillance cameras VoIP (Voice over Internet Protocol) telephones

The PS5656-POE is a Power-over-Ethernet (PoE) Injector/Midspan with integral 56VDC, 56 Watt power supply. It provides 56VDC power for multiple* PoE-equipped devices by "Injecting" DC power through the CAT5 Ethernet cable. It is compatible with Access Points and other equipment supporting the IEEE standard PoE pinout (Pins 4 & 5 Power + / Pins 7 & 8 Power -). This unit is ideal for longer PoE Ethernet cable runs since the injected 56VDC helps compensate for voltage lost in the cable due to the longer length.
*The total number of devices that can be powered will depend on the power requirements of each device used.
Compact Size
Since the PS5656-POE is completely self-contained, a separate power supply and injector is not required. Its compact size makes it ideal for crowded equipment enclosures or for use on a desk top.
Built In Protection Circuits
The PS5656-POE feature built in over voltage, over current and short circuit protection. If an overload is detected, the power shuts down automatically; when the overload is cleared, the power is restored.
Note, 3-prong power cord sold separately. See below for power cords available.
For additional information and complete specifications, click on the data sheet link below.

Features

  • 100-240 VAC input
  • Built in protection circuits
  • IEEE 802.3af/at compatible
  • Integral 56VDC @ 56W power supply
  • PoE Injector/Midspan and Power Supply in one unit

Application

  • 56VDC Full-ODU (outdoor unit) high capacity microwave radios with PoE capability
  • Wireless LAN Access Points and Bridges
  • 56VDC Power-Over-Ethernet devices
  • IP surveillance cameras
  • VoIP (Voice over Internet Protocol) telephones
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PS5656-POE
Product Name Desktop 10/100 PoE Injector/Midspan w/ Integral Power Supply, 56VDC @ 56 Watt
Output Voltage 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details
1GE PoE, SFP Injector ,IEEE802.3af/at,up to 60W, 48VDC, -40~75℃ - EKI-2741FHPI-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 55011/ EN 55022 Class A, EN 61000-6-2, EN 61000-6-4 FCC Part 15 Subpart B Class A
View Details
PoE Injectors - 300191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
View Details