Littelfuse, Inc. Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V DH60-18A

Description
The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V - DH60-18A - Littelfuse, Inc.
Rosemont, IL, United States
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V
DH60-18A
Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V DH60-18A
The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.

The SONIC series offers improved reverse recovery characteristics with hard turn-off capability and breakdown voltages up to 1800V.

Supplier's Site Datasheet
1.8KV 60A Diode and Rectifier - 280-DH60-18A - ERSAELECTRONICS PTE. LTD.
Singapore
1.8KV 60A Diode and Rectifier
280-DH60-18A
1.8KV 60A Diode and Rectifier 280-DH60-18A
Diode Switching 1.8KV 60A 2-Pin(2+Tab) TO-247AD Product overview: DH60-18A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DH60-18A can be used for catalog matching and distributor lookup.

Diode Switching 1.8KV 60A 2-Pin(2+Tab) TO-247AD Product overview: DH60-18A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8KV, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8KV, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DH60-18A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 1800V, To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M4840 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 1800V, To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M4840
Diode, Fast, 1800V, To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M4840
DIODE, FAST, 1800V, TO-247AD; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:60A; Diode Configuration:Single ; Forward Voltage Max:2.7V; Reverse Recovery Time:150ns; Forward Surge Current:650A; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, FAST, 1800V, TO-247AD; Repetitive Peak Reverse Voltage:1.8kV; Average Forward Current:60A; Diode Configuration:Single; Forward Voltage Max:2.7V; Reverse Recovery Time:150ns; Forward Surge Current:650A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Diodes
Product Number DH60-18A 280-DH60-18A 58M4840
Product Name Improved reverse recovery with hard turn-off capability and breakdown voltages up to 1800V 1.8KV 60A Diode and Rectifier Diode, Fast, 1800V, To-247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; TO-247AD
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data