Acme Chip Technology Co., Limited Datasheets for RF Diodes

RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more

Page: 1 2
Product Name Notes
5V, 10MA, DFN1006-2W, AUTOMOTIVE
5V, 10MA, SERIES CONNECTION, AUT
COM PIN-CHIP,C11
COM PIN-CHIP-PACKAGE, SOT23-OS
COM PIN-CHIP-PACKAGE, T55
COM SCHOTTKY, BEAMLEAD, E45R
COM SCHOTTKY, DIE, E25-1
COM SCHOTTKY-BEAMLEAD-PA CKAGE, E
COM SCHOTTKY-BEAMLEAD-PK G, E20
COM SCHOTTKY-BL - E40
COM SCHOTTKY-BL, 46, B47
COM SCHOTTKY-CHIP PACKAGE, SOT23
COM, PIN-CHIP, C11
COM-SRD-BEAMLEAD-B11
COMM SCHOTTKY BEAMLEAD PACKAGE,
COMPOSITE PIN DIODE
D-PIN VHF BAND SW
DETECTOR,SCHOTTKY,MO DULE,DFN2012
DIE, COM PIN-CHIP,C11
DIE, PIN DIODE
DIE, PIN, LIMITER
DIE, SCHOTTKY, ZERO BIAS DETECTO
DIODE PIN 60V 150MW SSSMINI2-F2
DIODE PIN ATTENUATOR/SWITCH 500V
DIODE PIN ATTENUATOR
DIODE PIN ON FILM FRAME
DIODE PIN SGL SOT-23
DIODE SCHOTTKY 15V 250MW SOD323
DIODE SCHOTTKY 20V 1A SOT23-3
DIODE SCHOTTKY 20V 75MW SOT143
DIODE SCHOTTKY 30V 200MW SOT23-3
DIODE SCHOTTKY 3V 1A SOT23-3
DIODE SCHOTTKY 70V 250MW SOD323
DIODE SCHOTTKY 8V 1A SOT23-3
DIODE SCHOTTKY NON HERMETIC SMT
DIODE SCHOTTKY RF
DIODE SI LIMITER NON HERMETIC MM
DIODE, BEAMLEAD SRD, E28X
DIODE, PIN-CHIP, C22
DIODE, SCHOTTKY, CHIP, P86
DIODE, SRD, CHIP,C12
DIODE, SRD, T86 PACKAGE
DIODE, SRD-CHIP, PACKAGE SOT23
DIODE,2T,ALGASWITCH
DIODE,HMIC,24GHZ,SP4 T
DIODE,LIMITER - PACKAGE, DNF3030
DIODE,LIMITER,1056
DIODE,NIP-CHIP,C12P
DIODE,NIP-CHIP,C32P
DIODE,PIN,BEAMLEAD,B 11
DIODE,PIN,BEAMLEAD
DIODE,PIN,CATALOG,
DIODE,PIN,CERAMIC,AX IAL,HI-PAX
DIODE,PIN,CHIP, C12
DIODE,PIN,CHIP,C12
DIODE,PIN,CHIP,C51
DIODE,PIN,DIE
DIODE,PIN,GLASS,AXIA L,HI_VOLUME
DIODE,PIN,GLASSMELF
DIODE,PIN,HERMETIC,C S37
DIODE,PIN,HMIC,SURMO UNT
DIODE,PIN,MELF,CS127 -1
DIODE,PIN,SMQ,CERAMI C,SI
DIODE,PIN,SURMOUNT,P OCKETTAPE
DIODE,PIN,SURMOUT,PO CKETTAPE
DIODE,PIN-BEAMLEAD, B11
DIODE,PIN-CHIP, A15
DIODE,PIN-CHIP, C12
DIODE,PIN-CHIP, C22
DIODE,PIN-CHIP, C50
DIODE,PIN-CHIP-PACKA GE, E25R-1
DIODE,PIN-CHIP-PACKA GE, E28X
DIODE,PIN-CHIP-PACKA GE, ET47
DIODE,PIN-CHIP-PACKA GE, H20-2
DIODE,PIN-CHIP-PACKA GE, T55-1
DIODE,PIN-CHIP-PACKA GE, T83
DIODE,PIN-CHIP-PACKA GE, T86
DIODE,SCHOTTKY,BEAML EAD, H47P
DIODE,SCHOTTKY,HI-RE L,CERAMIC,SI
DIODE,SCHOTTKY,SURFA CE_MOUNT
DIODE,SMV2302A-SOT23 -R
DIODE,SRD,EPOXY ENCAPSULATED,CS1
DIODE,SRD,HERMETIC,C S37
DIODE,SRD-BEAMLEAD-P ACKAGE, 0805
DIODE,SRD-CHIP, C12
DIODE,SRD-CHIP-PACKA GE, 0805-2X
DIODE,SRD-CHIP-PACKA GE, E25
DIODE,SRD-CHIP-PACKA GE, E28X
DIODE,SRD-CHIP-PACKA GE, SOD323,
DIODE,SRD-CHIP-PACKA GE, SOT23-0S
DIODE,SRD-GLASS, A15
DIODE,SRD-GLASS,T86 PACKAGE
DIODE
GAAS GUNN EPI DOWN HERMETIC PILL
GAAS GUNN EPI DOWN HERMETIC STUD
GAAS GUNN EPI UP HERMETIC PILL
GAAS GUNN EPI UP HERMETIC STUD
GAAS PIN HERMETIC PILL
GAAS PIN NON HERMETIC CHIP W LEA
GAAS PIN NON HERMETIC CHIP
GAAS PIN NON HERMETIC FLIP CHIP
GAAS SCHOTTKY DIODE, 4 JUNCTION
GAAS SCHOTTKY NON HERMETIC FLIP
LIMITER DIODE, CS2012
LIMITER DIODE, DIE
LIMITER DIODE, T86
LIMITER DIODE,DIE
LIMITER HIGH POWER 2.0 TO 4.0 GH
MIXER DIODE, UH FREQUENCY
NA DRIVER NON HERMETIC SP4T
PIN DIODE FOR ANTENNA SWITCHING
PIN DIODE, 30V
PIN, SI BEAM LEAD,CM27
PIN-CHIP,C32
POCKETTAPE,PIN,SURMO UNT
RF DIODE PIN 100V 2.5W DO216
RF DIODE PIN 100V 250MW SC70-3
RF DIODE PIN 200V 250MW SOT143-4
RF DIODE PIN 200V 280MW TO92
RF DIODE PIN 20V 400MW TO92
RF DIODE PIN 30V VMD2
RF DIODE PIN 400V 1.5W AXIAL
RF DIODE PIN 400V 10W
RF DIODE PIN 50V 2.5W DO216
RF DIODE PIN 600V 2.5W
RF DIODE PIN 600V 7.5W
RF DIODE PIN 60V SSSMINI2-F2
RF DIODE PIN SMD
RF DIODE SCHOTTKY 1V 0201
RF DIODE SCHOTTKY 2V 75MW 0201
RF DIODE SCHOTTKY 2V 75MW SC88
RF DIODE STANDARD 35V DO34-A1
RF DIODE STANDARD AXIAL
RF SCHOTTKY BARRIER DIODE. RF DE
RKP300KJ PIN DIODE, 30V V(BR)
RKS151KK MIXER DIODE
SCHOTTKY DIODE,BEAMLEAD, 0402
SCHOTTKY DIODE,BEAMLEAD, 0805-4
SCHOTTKY DIODE,BEAMLEAD, B42
SCHOTTKY DIODE,BEAMLEAD, E45-1
SCHOTTKY DIODE,BEAMLEAD, E45R-1
SCHOTTKY DIODE,BEAMLEAD, H20-2
SCHOTTKY DIODE,BEAMLEAD, H27
SCHOTTKY DIODE,BEAMLEAD, H40
SCHOTTKY DIODE,BEAMLEAD,H27
SCHOTTKY DIODE,BEAMLEAD,PACKA GE
SCHOTTKY DIODE,CHIP, C13
SCHOTTKY DIODE,CHIP,PACKAGE P86
SCHOTTKY DIODE,CHIP,PACKAGE T86
SCHOTTKY DIODE,CHIP-PACKAGE H27
SCHOTTKY DIODE,CHIP-PACKAGE, 080
SCHOTTKY DIODE,GAAS,BEAMLEAD, B91
SCHOTTKY DIODE,GAAS,BEAMLEAD
SCHOTTKY DIODE,GAAS-BEAMLEAD, B8
SCHOTTKY DIODE,GAAS-BEAMLEAD- B87
SCHOTTKY DIODE,GAAS-PKG, E45R
SCHOTTKY GAAS BEAMLEAD PACKAGE,
SCHOTTKY,HIGH BARRIER, BRIDGE QU
SI LIMITER NON HERMETIC MMSM
SI LIMITER NON HERMETIC PLASTIC
SI PIN HERMETIC MELF
SI PIN NON HERMETIC CHIP
SI PIN NON HERMETIC MMSM
SI PIN NON HERMETIC PLASTIC SMT
SI PPIN HEMETIC MELF
SI PPIN HERMETIC GLASS AXIAL
SI PPIN HERMETIC GLASS FLANGE
SI PPIN HERMETIC MELF
SI PPIN HERMETIC SEAL
SI PPIN HERMETIC STUD
SI PPIN NON HERMETIC PLASTIC SMT
SI SCHOTTKY HERMETIC PILL
SINGLE PIN DIODE FOR ATTE
SRD, CHIP PACKAGE, E25R-1
SWITCH PIN DIODE 275V 2012
SWITCH PIN DIODE 600V 2012
SWITCH,PIN DIODE, 2012 PKG

<< Prev