RF DIODE SCHOTTKY 4V SSM Product overview: JDH3D01STE85LF from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-JDH3D01STE85LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 104350-JDH3D01STE85L
Packaging: Reel - TR
Current - Max: 25mA
Diode Type: Schottky
Capacitance @ Vr, F: 0.6pF @ 0.2V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSM
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers High Freq Schottky 0.025A 4V VRM 0.6pF
RF DIODE SCHOTTKY 4V SSM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | Schottky Diodes | RF Diodes |
| Product Number | 284-JDH3D01STE85LF | 104350-JDH3D01STE85LF | JDH3D01STE85LF | JDH3D01STE85LF |
| Product Name | Schottky 4V Diode and Rectifier | RF Diodes - JDH3D01STE85LF | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SSM | SOT-416-3 | SSM |
| RoHS Compliant | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |