Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 106337-1SV250-TB-E
Category: Discrete Semiconductor Products
Family: Diodes - RF
Packaging: Reel(TR)
Package: TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package: 3-CP
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.23pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 150mW
Resistance @ If, F: 4.5 Ohm @ 10mA, 100MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
PIN Diode
PIN DIODE
| Win Source Electronics | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | PIN Diodes | RF Diodes |
| Product Number | 106337-1SV250-TB-E | 1SV250-TB-E | 1SV250-TB-E |
| Product Name | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Diode Type | PIN - Single |