TE Connectivity Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Contact Features Contact Size : Size 16 Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.57 MM [.18 INCH ] Insulation Diameter Range : 3. - 4.29 MM [.118 - .169 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.57 MM [.18 INCH ] Insulation Diameter Range : 3.05 - 4.32 MM [.12 - .17 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge,... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 4.57 MM [.18 INCH ] Insulation Diameter Range : 4.32 - 3.05 MM [.17 - .12 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.33 MM [.21 INCH ] Insulation Diameter Range : 3.4 - 4.7 MM [.134 - .185 INCH ] Wire Crimp Width : 4.06 MM [.16 INCH ] Other Alignment Aids : Camera, Alignment... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.49 MM [.059 - .098 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.5 - 2.49 MM [.059 - .098 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 3. MM [.079 - .118 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 3.3 MM [.079 - .13 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.01 - 3.3 MM [.079 - .13 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.18 MM [.085 - .125 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.43 MM [.085 - .135 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.43 MM [.085 - .135 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.61 MM [.085 - .142 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.31 MM [.091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.54 - 3.68 MM [.1 - .145 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.67 - 3.68 MM [.105 - .145 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3. - 4.29 MM [.118 - .169 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3. - 4.29 MM [.118 - .169 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 3.05 - 4.32 MM [.12 - .17 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : 4.57 MM [.18 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN... | |
| Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 3.56 MM [.14 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Tab-lok Applicator Feed Type : Mechanical... | |
| Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Wire Crimp Width : 3.56 MM [.14 INCH ] Other Applicator & Product Style : Heavy Duty Mini (HDM) Termination Features Insulation Crimp Form : O | |
| Dimensions Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.31 - 3.3 MM [.091 - .13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.54 - 3.68 MM [.1 - .145 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator... | |
| Dimensions Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service... | |
| Dimensions Wire Crimp Width : 2.81 MM [.111 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type :... | |
| Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : POD-LOK Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section -... | |
| Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : POD-LOK Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability... | |
| Other Alignment Aids : Alignment Gauge, Camera Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type :... | |
| Other Alignment Aids : Alignment Gauge, Camera Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type :... | |
| Other Alignment Aids : Alignment Gauge, Camera Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type :... | |
| Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : POD-LOK Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section -... | |
| Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : POD-LOK Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped... | |
| Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type :... | |
| Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type :... | |
| Other Alignment Aids : Camera, Alignment Gauge Applicator & Product Style : Heavy Duty Mini (HDM) Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type :... | |
| Other Applicator & Product Style : Splice | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric, Pneumatic Specification Type : TE Product Specification (114-) TE Certification : Upon... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Battery Specification Type : MIL Spec, TE Product Specification (114-) TE Certification : Yes... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Battery Specification Type : TE Product Specification (114-) TE Certification : Yes Tool Grade :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Specification Type : TE Product Specification (114-) TE Certification : Yes... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Removable/Interchang eable Power Technology Type : Pneumatic, Manual, Battery, Electric Specification Type : TE Product Specification (114-) TE Certification :... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-)... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Cannot be Certified Tool... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - Other Die Sets Type : Removable/Interchang eable TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Die Set... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Hydraulic Specification Type : TE Product Specification (114-), MIL Spec TE... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery Specification Type : TE Product Specification (114-) TE Certification : Upon Request for... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - W Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery Specification Type : TE Product Specification (114-) TE Certification : Yes Tool Grade :... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery Specification Type : TE Product Specification (114-) TE Certification : Yes... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type :... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Electric, Manual, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Battery, Electric Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual, Electric, Battery Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : No Tool Grade :... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Specification Type : TE Product Specification (114-) Tool Grade : Commercial Crimp Tooling... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tooling Type : SDE Crimp... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Die Set... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type : Standard Die Envelope (SDE) Die Set | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : Upon Request for Fee... | |
| Other Crimp Form-Wire Barrel Type : Open Barrel - Other Die Sets Type : Removable/Interchang eable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type :... | |
| Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Cannot be Certified Tool Grade :... | |
| Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool... | |
| Other Die Sets Type : Fixed In Tool Tooling Type : Head Assembly | |
| Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Cannot be Certified Tool Grade : Commercial... | |
| Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : Upon Request for Fee Tool Grade :... | |
| Other Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Specification Type : TE Product Specification (108-) TE Certification : Cannot be Certified Tool Grade : Commercial Crimp Tooling Tooling Type : Die Assembly... | |
| Other Die Sets Type : Removable/Interchang eable Ratchet Configuration : Not Releasable, Not Adjustable TE Certification : Yes Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool | |
| Other Die Sets Type : Removable/Interchang eable Tooling Type : Die Assembly | |
| Other Power Technology Type : Hydraulic (10,000 psi) Tooling Type : Handle Assembly | |
| Other Power Technology Type : Hydraulic (8,200 psi, 220v) TE Certification : Upon Request for Fee Tooling Type : Base Power Unit (No Crimp Tooling) | |
| Other Power Technology Type : Hydraulic Tooling Type : Handle Assembly | |
| Other Power Technology Type : Manual TE Certification : Cannot be Certified Tooling Type : Wire Stripper | |
| Other Power Technology Type : Manual TE Certification : No Tool Grade : Commercial Crimp Tooling | |
| Other Power Technology Type : Pneumatic TE Certification : Cannot be Certified Tool Grade : Premium Crimp Tooling | |
| Other TE Certification : Cannot be Certified | |
| Other TE Certification : Cannot be Certified Tooling Type : Insertion/Extraction Tool | |
| Other TE Certification : No Tooling Type : Replacement Kit | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Extraction | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Insertion | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Printed Circuit Board Insertion & Extraction Tool Type : Contact Extraction | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Printed Circuit Board Insertion & Extraction Tool Type : Contact Insertion | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Wire Insertion & Extraction Tool Type : Contact Insertion | |
| Product Type Features Insertion & Extraction Tool Application : Contact-to-Wire Insertion & Extraction Tool Type : Opener | |
| Product Type Features Insertion & Extraction Tool Type : Contact Extraction |
| << Prev | Next >> |