TE Connectivity Hand Crimping Tools 2063677-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2063677-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2063677-1
Hand Crimping Tools 2063677-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Removable/Interchang eable Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable Specification Type : TE Product Specification (114-) TE Certification : No Tool Grade : Commercial Crimp Tooling Tooling Type : SDE Crimp Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Removable/Interchangeable
  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : No
  • Tool Grade : Commercial Crimp Tooling
  • Tooling Type : SDE Crimp Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2063677-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2063677-1-ND
Crimpers, Applicators, Presses 2132-2063677-1-ND
SDE MCP1.5 1.5MM2 ASSY

SDE MCP1.5 1.5MM2 ASSY

Buy Now Datasheet
Crimp Tool, Ratchet, 1.5Mm2; Crimp Tool Type Buchanan Te Connectivity - 47AK6125 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 1.5Mm2; Crimp Tool Type Buchanan Te Connectivity
47AK6125
Crimp Tool, Ratchet, 1.5Mm2; Crimp Tool Type Buchanan Te Connectivity 47AK6125
CRIMP TOOL, RATCHET, 1.5MM2; Crimp Tool Type:Ratchet; For Use With:AMP MCP 1.5K Series 1418884, 1534335 1.5mm² Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 1.5MM2; Crimp Tool Type:Ratchet; For Use With:AMP MCP 1.5K Series 1418884, 1534335 1.5mm² Terminals; Product Range:SDE-SA Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2063677-1 2132-2063677-1-ND 47AK6125
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 1.5Mm2; Crimp Tool Type Buchanan Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803454-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details