TE Connectivity Hand Crimping Tools 2063846-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2063846-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2063846-1
Hand Crimping Tools 2063846-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual, Electric Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual, Electric
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A120008-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A120008-ND
Crimpers, Applicators, Presses A120008-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Hand Crimp Tool, 24-18Awg, 110 Faston; Crimp Tool Type Amp Te Connectivity - 13T8127 - Newark, An Avnet Company
Chicago, IL, United States
Hand Crimp Tool, 24-18Awg, 110 Faston; Crimp Tool Type Amp Te Connectivity
13T8127
Hand Crimp Tool, 24-18Awg, 110 Faston; Crimp Tool Type Amp Te Connectivity 13T8127
HAND CRIMP TOOL, 24-18AWG, 110 FASTON; Crimp Tool Type:Hand; For Use With:AMP 110 FASTON Series 24-18AWG Contacts; Product Range:110 FASTON Series RoHS Compliant: NA

HAND CRIMP TOOL, 24-18AWG, 110 FASTON; Crimp Tool Type:Hand; For Use With:AMP 110 FASTON Series 24-18AWG Contacts; Product Range:110 FASTON Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2063846-1 A120008-ND 13T8127
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Hand Crimp Tool, 24-18Awg, 110 Faston; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Quick Connects Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1-1490413-5 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1803365-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details