TE Connectivity Applicators 2150020-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.61 MM  [.085 - .142 INCH ] Wire Crimp Width : 3.3 MM  [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.61 MM  [.085 - .142 INCH ] Wire Crimp Width : 3.3 MM  [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150020-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2150020-2
Applicators 2150020-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.16 - 3.61 MM  [.085 - .142 INCH ] Wire Crimp Width : 3.3 MM  [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.16 - 3.61 MM  [.085 - .142 INCH ]
  • Wire Crimp Width : 3.3 MM  [.13 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2150020-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2150020-2-ND
Crimpers, Applicators, Presses 2150020-2-ND
Tool

Tool

Buy Now Datasheet
Sheung Wan, Hong Kong
Crimpers
2150020-2
Crimpers 2150020-2
Crimpers OC-AT-E-FA-130F 160F-001-0256

Crimpers OC-AT-E-FA-130F 160F-001-0256

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2150020-2 2150020-2-ND 2150020-2
Product Name Applicators Crimpers, Applicators, Presses Crimpers
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707001-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762325-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803224-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details