TE Connectivity Hand Crimping Tools 2119142-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2119142-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2119142-1
Hand Crimping Tools 2119142-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A120011-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A120011-ND
Crimpers, Applicators, Presses A120011-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Tools - 2119142-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CERTI-CRIMP II TOOL D1000-2L

CERTI-CRIMP II TOOL D1000-2L

Buy Now
Hand Tool, Ratchet, 22-20Awg Contact; Crimp Tool Type Amp Te Connectivity - 24W8488 - Newark, An Avnet Company
Chicago, IL, United States
Hand Tool, Ratchet, 22-20Awg Contact; Crimp Tool Type Amp Te Connectivity
24W8488
Hand Tool, Ratchet, 22-20Awg Contact; Crimp Tool Type Amp Te Connectivity 24W8488
HAND TOOL, RATCHET, 22-20AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Dynamic D-1000 Series 2L Type 22-20AWG Contacts; Product Range:CERTI-CRIMP II Series RoHS Compliant: NA

HAND TOOL, RATCHET, 22-20AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Dynamic D-1000 Series 2L Type 22-20AWG Contacts; Product Range:CERTI-CRIMP II Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2119142-1 A120011-ND 2119142-1 24W8488
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Tools Hand Tool, Ratchet, 22-20Awg Contact; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1333281-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 2132-0434-205-0800-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts, Size 4
View Details
Tools - 1-1633511-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579018-0 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details