TE Connectivity Insertion & Extraction Tools 189727-1

Description
Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Extraction
Request a Quote Datasheet
Description
Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Extraction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insertion & Extraction Tools - 189727-1 - TE Connectivity
Berwyn, PA, United States
Insertion & Extraction Tools
189727-1
Insertion & Extraction Tools 189727-1
Product Type Features Insertion & Extraction Tool Application : Contact-to-Housing Insertion & Extraction Tool Type : Contact Extraction

Product Type Features


  • Insertion & Extraction Tool Application : Contact-to-Housing
  • Insertion & Extraction Tool Type : Contact Extraction
Buy Now
EXTRACTION TOOL - 189727-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
EXTRACTION TOOL
189727-1
EXTRACTION TOOL 189727-1
EXTRACTION TOOL

EXTRACTION TOOL

Buy Now
Insertion, Extraction - A25695-ND - DigiKey
Thief River Falls, MN, United States
Insertion, Extraction
A25695-ND
Insertion, Extraction A25695-ND
Extraction Tool For Rectangular Contacts

Extraction Tool For Rectangular Contacts

Buy Now Datasheet
Insertion & Extraction Tools - 7821138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Insertion & Extraction Tools
7821138
Insertion & Extraction Tools 7821138
TOOL,CONTACTEXTRACTI ON

TOOL,CONTACTEXTRACTION

Supplier's Site
TOOL, CONTACT EXTRACTION - 70089812 - Allied Electronics, Inc.
Fort Worth, TX, USA
TOOL, CONTACT EXTRACTION
70089812
TOOL, CONTACT EXTRACTION 70089812
Description Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel Configurations Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating Application Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface Key Features Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes Sealed to IP67 Front or Rear Jam Nut Mounting No Assembly Required Receptacle Available In Free-Hanging or Panel Mount Versions Alternate Keys Available Electrical Specification Current Carrying Capacity: 5 Amps Operating Voltage: 600 VAC Minimum Dielectric Withstanding Voltage: 2200 VAC Minimum Mechanical Specification Field Repairable Contacts Positive Latching Housing - Single Piece Design, Plastic Wire Termination - Crimp Mating Application: Wire-to-Wire, Wire-to-Panel (Able to Be Sealed at the Panel - Jam Nut Mounting), Wire-to-Board (Vertical and Right Angle) Materials Seal, Wire Entry: Elastomer, Yellow Seal, Peripheral: Elastomer, Gray Housing: Thermoplastic, Black Ring, Coupling: Thermoplastic, Black Nut, Jam Brass, Nickel Plated Plate, Seal Retention: Thermoplastic, Black

Description

  • Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel
    Configurations
  • Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions
  • Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating
    Application
  • Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns
  • Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface
    Key Features
  • Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment
  • Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes
  • Sealed to IP67
  • Front or Rear Jam Nut Mounting
  • No Assembly Required
  • Receptacle Available In Free-Hanging or Panel Mount Versions
  • Alternate Keys Available
    Electrical Specification
  • Current Carrying Capacity: 5 Amps
  • Operating Voltage: 600 VAC Minimum
  • Dielectric Withstanding Voltage: 2200 VAC Minimum
    Mechanical Specification
  • Field Repairable Contacts
  • Positive Latching
  • Housing - Single Piece Design, Plastic
  • Wire Termination - Crimp
  • Mating Application: Wire-to-Wire, Wire-to-Panel (Able to Be Sealed at the Panel - Jam Nut Mounting), Wire-to-Board (Vertical and Right Angle)
    Materials
  • Seal, Wire Entry: Elastomer, Yellow
  • Seal, Peripheral: Elastomer, Gray
  • Housing: Thermoplastic, Black
  • Ring, Coupling: Thermoplastic, Black
  • Nut, Jam Brass, Nickel Plated
  • Plate, Seal Retention: Thermoplastic, Black
Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 189727-1 189727-1 A25695-ND 7821138 70089812
Product Name Insertion & Extraction Tools EXTRACTION TOOL Insertion, Extraction Insertion & Extraction Tools TOOL, CONTACT EXTRACTION
Tool Type Pin Extractor; Connector Extractor Crimper Inserter Connector Extractor; Extraction Tool
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1579001-3 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
Tools - 1-1803143-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details