TE Connectivity Hand Crimping Tools 1901611-2

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Crimp Tool, Ratchet, 20Awg Contact (part number 64T1658) is designed for crimping PIDG STRATO-THERM terminals to 20 AWG wire sizes. This tool features a CERTI-CRIMP ratchet mechanism that ensures complete crimping by preventing the tool from releasing until the handles are fully closed. It includes two stationary and two movable crimping dies, which create separate chambers for insulation and wire crimping. The tool also has adjustable insulation crimping sections to accommodate different insulation thicknesses. This product is suitable for applications requiring reliable and precise crimping of electrical connections.

Datasheet Summary
Powered by GS/AI

The Crimp Tool, Ratchet, 20Awg Contact (part number 64T1658) is designed for crimping PIDG STRATO-THERM terminals to 20 AWG wire sizes. This tool features a CERTI-CRIMP ratchet mechanism that ensures complete crimping by preventing the tool from releasing until the handles are fully closed. It includes two stationary and two movable crimping dies, which create separate chambers for insulation and wire crimping. The tool also has adjustable insulation crimping sections to accommodate different insulation thicknesses. This product is suitable for applications requiring reliable and precise crimping of electrical connections.

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 1901611-2 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
1901611-2
Hand Crimping Tools 1901611-2
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Electric, Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Electric, Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A141766-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A141766-ND
Crimpers, Applicators, Presses A141766-ND
Hand Crimper Tool Terminals

Hand Crimper Tool Terminals

Buy Now Datasheet
Crimp Tool, Ratchet, 20Awg Contact; Crimp Tool Type Amp Te Connectivity - 64T1658 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 20Awg Contact; Crimp Tool Type Amp Te Connectivity
64T1658
Crimp Tool, Ratchet, 20Awg Contact; Crimp Tool Type Amp Te Connectivity 64T1658
CRIMP TOOL, RATCHET, 20AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:PIDG STRATO-THERM 20AWG Contacts; Product Range:Te Connectivity / Amp 190 RoHS Compliant: NA

CRIMP TOOL, RATCHET, 20AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:PIDG STRATO-THERM 20AWG Contacts; Product Range:Te Connectivity / Amp 190 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1901611-2 A141766-ND 64T1658
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 20Awg Contact; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579018-4 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1333281-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333000-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details