TE Connectivity Tool Crimp Ratchet; Crimp Tool Type Amp Te Connectivity 1901235-1

Description
TOOL CRIMP RATCHET; Crimp Tool Type:-; For Use With:Closed & Open Barrel Terminals; Product Range:-; Crimp Size:10AWG RoHS Compliant: NA
Description
TOOL CRIMP RATCHET; Crimp Tool Type:-; For Use With:Closed & Open Barrel Terminals; Product Range:-; Crimp Size:10AWG RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Tool Crimp Ratchet, part number 82K9502, is a battery-powered crimping tool designed for terminating wires up to 10 AWG (6 mm¬=). Weighing 1.57 kg (3.48 lbs) and measuring 360 mm (14 in) in length, it is compact and portable, making it suitable for use in various environments, including at the bench, on the line, or in the field. The tool offers over 100 crimps per charge with a charging time of approximately 40 minutes. It features pressure-sensitive cycle control and is manufactured in accordance with ISO-9001:2000 and TL 9000 quality standards. The kit includes the crimp tool, two batteries, and a charger, but does not come with crimping dies, which are available separately.

Datasheet Summary
Powered by GS/AI

The Tool Crimp Ratchet, part number 82K9502, is a battery-powered crimping tool designed for terminating wires up to 10 AWG (6 mm¬=). Weighing 1.57 kg (3.48 lbs) and measuring 360 mm (14 in) in length, it is compact and portable, making it suitable for use in various environments, including at the bench, on the line, or in the field. The tool offers over 100 crimps per charge with a charging time of approximately 40 minutes. It features pressure-sensitive cycle control and is manufactured in accordance with ISO-9001:2000 and TL 9000 quality standards. The kit includes the crimp tool, two batteries, and a charger, but does not come with crimping dies, which are available separately.

Suppliers

Company
Product
Description
Supplier Links
Tool Crimp Ratchet; Crimp Tool Type Amp Te Connectivity - 82K9502 - Newark, An Avnet Company
Chicago, IL, United States
Tool Crimp Ratchet; Crimp Tool Type Amp Te Connectivity
82K9502
Tool Crimp Ratchet; Crimp Tool Type Amp Te Connectivity 82K9502
TOOL CRIMP RATCHET; Crimp Tool Type:-; For Use With:Closed & Open Barrel Terminals; Product Range:-; Crimp Size:10AWG RoHS Compliant: NA

TOOL CRIMP RATCHET; Crimp Tool Type:-; For Use With:Closed & Open Barrel Terminals; Product Range:-; Crimp Size:10AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools
Product Number 82K9502
Product Name Tool Crimp Ratchet; Crimp Tool Type Amp Te Connectivity
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1309G14 Hand Crimp Tool - 1309G14 - Anderson Power Products
Anderson Power Products
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Tools - 1-1633989-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1129 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers