TE Connectivity Hand Crimping Tools 2119539-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2119539-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2119539-1
Hand Crimping Tools 2119539-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A141794-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A141794-ND
Crimpers, Applicators, Presses A141794-ND
Tool Locator for 440132-1, 1735801-1

Tool Locator for 440132-1, 1735801-1

Buy Now Datasheet
Crimp Tool, Ratchet, 30-24Awg Contact; Crimp Tool Type Amp Te Connectivity - 98X6463 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 30-24Awg Contact; Crimp Tool Type Amp Te Connectivity
98X6463
Crimp Tool, Ratchet, 30-24Awg Contact; Crimp Tool Type Amp Te Connectivity 98X6463
CRIMP TOOL, RATCHET, 30-24AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Size 30-24 AWG 440132-1, 1735801-1 Contacts; Product Range:CERTI-CRIMP II Series RoHS Compliant: NA

CRIMP TOOL, RATCHET, 30-24AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:AMP Size 30-24 AWG 440132-1, 1735801-1 Contacts; Product Range:CERTI-CRIMP II Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2119539-1 A141794-ND 98X6463
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 30-24Awg Contact; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1490019-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633471-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details