TE Connectivity Hand Crimping Tools 2119141-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 2119141-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
2119141-1
Hand Crimping Tools 2119141-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Electric, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Electric, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : CERTI-CRIMP II, Straight Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A124759-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A124759-ND
Crimpers, Applicators, Presses A124759-ND
Hand Crimper Tool Rectangular Contacts

Hand Crimper Tool Rectangular Contacts

Buy Now Datasheet
Crimp Tool, Ratchet, 28-26Awg; Crimp Tool Type Amp Te Connectivity - 86AJ9261 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Ratchet, 28-26Awg; Crimp Tool Type Amp Te Connectivity
86AJ9261
Crimp Tool, Ratchet, 28-26Awg; Crimp Tool Type Amp Te Connectivity 86AJ9261
CRIMP TOOL, RATCHET, 28-26AWG; Crimp Tool Type:Ratchet; For Use With:AMP Dynamic D-1000 Series M Type 28-26AWG Contacts; Product Range:CERTI-CRIMP II RoHS Compliant: NA

CRIMP TOOL, RATCHET, 28-26AWG; Crimp Tool Type:Ratchet; For Use With:AMP Dynamic D-1000 Series M Type 28-26AWG Contacts; Product Range:CERTI-CRIMP II RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2119141-1 A124759-ND 86AJ9261
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimp Tool, Ratchet, 28-26Awg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Rectangular Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633773-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803457-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details