TE Connectivity Applicators 1893988-1

Description
Dimensions Wire Crimp Width : 2.81 MM  [.111 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+
Request a Quote Datasheet
Description
Dimensions Wire Crimp Width : 2.81 MM  [.111 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 1893988-1 - TE Connectivity
Berwyn, PA, United States
Applicators
1893988-1
Applicators 1893988-1
Dimensions Wire Crimp Width : 2.81 MM  [.111 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mid Size Wire Applicator-LP Applicator Feed Type : Loose Piece Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : GII+

Dimensions


  • Wire Crimp Width : 2.81 MM  [.111 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mid Size Wire Applicator-LP
  • Applicator Feed Type : Loose Piece
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : GII+
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-1893988-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-1893988-1-ND
Crimpers, Applicators, Presses 2132-1893988-1-ND
MID SIZE WIRE APPLICATOR-LP

MID SIZE WIRE APPLICATOR-LP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 1893988-1 2132-1893988-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803224-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803015-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details