TE Connectivity Applicators 1855803-1

Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Tab-lok Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Tab-lok Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 1855803-1 - TE Connectivity
Berwyn, PA, United States
Applicators
1855803-1
Applicators 1855803-1
Contact Features Crimp Type : Special Crimp Dimensions Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Tab-lok Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Wire Crimp Width : 3.56 MM  [.14 INCH ]

Other


  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Tab-lok
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 1855803-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803453-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633773-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1333000-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details